MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-VTLA (6x6)
Category: OEM Souring
Win Source Part Number: 1462934-PIC32MX270F2
Manufacturer: Microchip Technology
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-VTLA (6x6)
IC MCU 32BIT 256KB FLASH 44VTLA
IC MCU 32BIT 256KB FLASH 44VTLA
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX270F256DT-50I/TL-ND | 1462934-PIC32MX270F256DT-50I/TL | PIC32MX270F256DT-50I/TL | PIC32MX270F256DT-50I/TL | PIC32MX270F256DT-50I/TL | PIC32MX270F256DT-50I/TL |
| Product Name | Microcontrollers | OEM Souring | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 13x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 256 KB |