Microchip Technology, Inc. PIC32MX270F256D

Description
Additional Features Key Features Up to 50 MHz/83DMIPS, 32-bit RISC CPU with 0.5 mA/MHz current consumption (Typical) Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces USB 2.0-compliant full-speed device/host/OTG Charge Time Measurement Unit (CTMU) : Supports mTouchTM Capacitive touch buttons and sliders Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 256KB Flash memory (plus an additional 3 KB of Boot Flash) 64K SRAM memory 1.65 DMIPS/MHz (Dhrystone 2.1) performance MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Multiple power management modes Configurable WDT with on-chip Low-Power RC oscillator for reliable operation Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Two UART and I2C™ modules Separate PLLs for CPU and USB clocks Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio Interface Features Data communication: I2S, LJ, RJ, DSP modes Control interface: SPI and I2C Master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Analog Features Up to 13-channel, 10-bit ADC Three Analog Comparators Charge Time Measurement Unit (CTMU) Debug Features Four programming and debugging Interfaces IEEE Standard 1149.2 compatible (JTAG) boundary scan Works only with MPLAB XC32 v1.32 & up
Datasheet
Description
Additional Features Key Features Up to 50 MHz/83DMIPS, 32-bit RISC CPU with 0.5 mA/MHz current consumption (Typical) Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces USB 2.0-compliant full-speed device/host/OTG Charge Time Measurement Unit (CTMU) : Supports mTouchTM Capacitive touch buttons and sliders Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 256KB Flash memory (plus an additional 3 KB of Boot Flash) 64K SRAM memory 1.65 DMIPS/MHz (Dhrystone 2.1) performance MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Multiple power management modes Configurable WDT with on-chip Low-Power RC oscillator for reliable operation Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Two UART and I2C™ modules Separate PLLs for CPU and USB clocks Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio Interface Features Data communication: I2S, LJ, RJ, DSP modes Control interface: SPI and I2C Master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Analog Features Up to 13-channel, 10-bit ADC Three Analog Comparators Charge Time Measurement Unit (CTMU) Debug Features Four programming and debugging Interfaces IEEE Standard 1149.2 compatible (JTAG) boundary scan Works only with MPLAB XC32 v1.32 & up
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Additional Features Key Features Up to 50 MHz/83DMIPS, 32-bit RISC CPU with 0.5 mA/MHz current consumption (Typical) Two I2S/SPI modules for Codec and serial communications Peripheral Pin Select (PPS) functionality Parallel Master Port (PMP) for graphics interfaces USB 2.0-compliant full-speed device/host/OTG Charge Time Measurement Unit (CTMU) : Supports mTouchTM Capacitive touch buttons and sliders Provides high-resolution time measurement (1 ns) On-chip temperature measurement capability Temperature Range - 40°C to 105°C Microcontroller Features Operating voltage range of 2.3V to 3.6V 256KB Flash memory (plus an additional 3 KB of Boot Flash) 64K SRAM memory 1.65 DMIPS/MHz (Dhrystone 2.1) performance MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size Pin-compatible with most Microchip 16-bit devices Multiple power management modes Configurable WDT with on-chip Low-Power RC oscillator for reliable operation Peripheral Features Peripheral Pin Select (PPS) functionality Up to 4 channels of hardware DMA with automatic data size detection Two UART and I2C™ modules Separate PLLs for CPU and USB clocks Hardware Real-Time Clock and Calendar (RTCC) Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers) Five Capture inputs and Five Compare/PWM outputs Audio Interface Features Data communication: I2S, LJ, RJ, DSP modes Control interface: SPI and I2C Master clock: Generation of fractional clock frequencies Can be synchronized with USB clock Can be tuned in run-time Analog Features Up to 13-channel, 10-bit ADC Three Analog Comparators Charge Time Measurement Unit (CTMU) Debug Features Four programming and debugging Interfaces IEEE Standard 1149.2 compatible (JTAG) boundary scan Works only with MPLAB XC32 v1.32 & up

Additional Features

      Key Features
      • Up to 50 MHz/83DMIPS, 32-bit RISC CPU with 0.5 mA/MHz current consumption (Typical)
      • Two I2S/SPI modules for Codec and serial communications
      • Peripheral Pin Select (PPS) functionality
      • Parallel Master Port (PMP) for graphics interfaces
      • USB 2.0-compliant full-speed device/host/OTG
      • Charge Time Measurement Unit (CTMU) :
        • Supports mTouchTM Capacitive touch buttons and sliders
        • Provides high-resolution time measurement (1 ns)
        • On-chip temperature measurement capability
      • Temperature Range - 40°C to 105°C
      Microcontroller Features
      • Operating voltage range of 2.3V to 3.6V
      • 256KB Flash memory (plus an additional 3 KB of Boot Flash)
      • 64K SRAM memory
      • 1.65 DMIPS/MHz (Dhrystone 2.1) performance
      • MIPS32® M4K® core with MIPS16e® mode for up to 40% smaller code size
      • Pin-compatible with most Microchip 16-bit devices
      • Multiple power management modes
      • Configurable WDT with on-chip Low-Power RC oscillator for reliable operation
      Peripheral Features
      • Peripheral Pin Select (PPS) functionality
      • Up to 4 channels of hardware DMA with automatic data size detection
      • Two UART and I2C™ modules
      • Separate PLLs for CPU and USB clocks
      • Hardware Real-Time Clock and Calendar (RTCC)
      • Five 16-bit Timers/Counters (two 16-bit pairs combine to create two 32-bit timers)
      • Five Capture inputs and Five Compare/PWM outputs
      Audio Interface Features
      • Data communication: I2S, LJ, RJ, DSP modes
      • Control interface: SPI and I2C
      • Master clock:
        • Generation of fractional clock frequencies
        • Can be synchronized with USB clock
        • Can be tuned in run-time
      Analog Features
      • Up to 13-channel, 10-bit ADC
      • Three Analog Comparators
      • Charge Time Measurement Unit (CTMU)
      Debug Features
      • Four programming and debugging Interfaces
      • IEEE Standard 1149.2 compatible (JTAG) boundary scan
      Works only with MPLAB XC32 v1.32 & up
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MX270F256D
Clock Speed 50 MHz
Bits Other; 10-bit
Number 13
RAM 64 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details