IC MCU 32BIT 256KB FLASH 44VTLA Product overview: PIC32MX270F256D-I/TL
Manufacturer: Microchip Technology
Win Source Part Number: 889851-PIC32MX270F25
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 44-VTLA (6x6)
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tube
Package: 44-VFTLA Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Part Status: Obsolete
Family Name: PIC32MX270
Categories: Integrated Circuits (ICs)
Case / Package: 44-VTLA (6x6)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 61
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 44-VTLA (6x6)
IC MCU 32BIT 256KB FLASH 44VTLA
32-bit Microcontrollers - MCU 32-Bit MCU, 256K FL 64KB RAM, 10b ADC
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 44-VTLA (6x6)
IC MCU 32BIT 256KB FLASH 44VTLA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX270F256D-I/TL | 889851-PIC32MX270F256D-I/TL | PIC32MX270F256D-I/TL-ND | PIC32MX270F256D-I/TL | PIC32MX270F256D-I/TL | PIC32MX270F256D-I/TL | PIC32MX270F256D-I/TL |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC32MX270F256D-I/TL | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 50 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 64 KB | 256 KB | 64 KB | 64 KB | 64 KB | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | |||
| Serial Interface | I2C, SPI, UART, USB | SPI; UART; USART; USB |