Microchip Technology, Inc. 32-bit 32BIT 256KB Embedded Microcontroller MCU PIC32MX270F256D-I/ML

Description
IC MCU 32BIT 256KB FLASH 44QFN Product overview: PIC32MX270F256D-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX270F256D- I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 44QFN Product overview: PIC32MX270F256D-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX270F256D- I/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX270F256D-I/ML
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX270F256D-I/ML
IC MCU 32BIT 256KB FLASH 44QFN Product overview: PIC32MX270F256D-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX270F256D- I/ML can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 44QFN Product overview: PIC32MX270F256D-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX270F256D-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX270F256D-I/ML - 928571-PIC32MX270F256D-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX270F256D-I/ML
928571-PIC32MX270F256D-I/ML
Embedded - Embedded - Microcontrollers - PIC32MX270F256D-I/ML 928571-PIC32MX270F256D-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 928571-PIC32MX270F25 6D-I/ML Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 44-QFN (8x8) Core Processor: MIPS32® M4K™ Speed: 40MHz Package: Tube Package: 44-VQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX270 Categories: Integrated Circuits (ICs) Case / Package: 44-QFN (8x8) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 45 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 928571-PIC32MX270F256D-I/ML
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 44-QFN (8x8)
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tube
Package: 44-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX270
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (8x8)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 45
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC32MX270F256D-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX270F256D-I/ML-ND
Microcontrollers PIC32MX270F256D-I/ML-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
MCU 32-bit PIC32 PIC RISC 256KB Flash 2.5V/3.3V 44-Pin QFN EP - 536-PIC32MX270F256D-I/ML - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit PIC32 PIC RISC 256KB Flash 2.5V/3.3V 44-Pin QFN EP
536-PIC32MX270F256D-I/ML
MCU 32-bit PIC32 PIC RISC 256KB Flash 2.5V/3.3V 44-Pin QFN EP 536-PIC32MX270F256D-I/ML
MCU 32-bit PIC32 PIC RISC 256KB Flash 2.5V/3.3V 44-Pin QFN EP

MCU 32-bit PIC32 PIC RISC 256KB Flash 2.5V/3.3V 44-Pin QFN EP

Supplier's Site
Microcontrollers - PIC32MX270F256D-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX270F256D-I/ML
Microcontrollers PIC32MX270F256D-I/ML
IC MCU 32BIT 256KB FLASH 44QFN

IC MCU 32BIT 256KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX270F256D-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX270F256D-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX270F256D-I/ML
IC MCU 32BIT 256KB FLASH 44QFN

IC MCU 32BIT 256KB FLASH 44QFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX270F256D-I/ML
32-bit Microcontrollers - MCU PIC32MX270F256D-I/ML
32-bit Microcontrollers - MCU 32-Bit MCU, 256K FL 64KB RAM, 10b ADC

32-bit Microcontrollers - MCU 32-Bit MCU, 256K FL 64KB RAM, 10b ADC

Buy Now Datasheet
Microcontrollers - PIC32MX270F256D-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX270F256D-I/ML
Microcontrollers PIC32MX270F256D-I/ML
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX270F256D-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX270F256D-I/ML
Embedded - Microcontrollers PIC32MX270F256D-I/ML
IC MCU 32BIT 256KB FLASH 44QFN

IC MCU 32BIT 256KB FLASH 44QFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX270F256D-I/ML 928571-PIC32MX270F256D-I/ML PIC32MX270F256D-I/ML-ND 536-PIC32MX270F256D-I/ML PIC32MX270F256D-I/ML PIC32MX270F256D-I/ML PIC32MX270F256D-I/ML PIC32MX270F256D-I/ML PIC32MX270F256D-I/ML
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MX270F256D-I/ML Microcontrollers MCU 32-bit PIC32 PIC RISC 256KB Flash 2.5V/3.3V 44-Pin QFN EP Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 50 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.3 volts 2.3 to 3.6 volts 3.6 volts
Serial Interface I2C/I2S/SPI/UART/USB SPI; UART; USART; USB I²C; SPI; UART; USART; USB; I2C, I2S, IrDA, LIN, SPI, UART, USART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers