IC MCU 32BIT 256KB FLASH 44QFN Product overview: PIC32MX270F256D-50I/
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-QFN (8x8)
Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits(ICs)
Core Processor: MIPS32® M4K™
Manufacturer: Microchip Technology
Packaging: Tube
Speed: 50MHz
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Size: 32-Bit Single-Core
Program Memory Type: FLASH
Program Memory Size: 256KB (256K x 8)
IC MCU 32BIT 256KB FLASH 44QFN
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC
IC MCU 32BIT 256KB FLASH 44QFN
IC MCU 32BIT 256KB FLASH 44QFN
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-QFN (8x8)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX270F256D-50I/ML | PIC32MX270F256D-50I/ML-ND | PIC32MX270F256D-50I/ML | PIC32MX270F256D-50I/ML | PIC32MX270F256D-50I/ML | PIC32MX270F256D-50I/ML | PIC32MX270F256D-50I/ML | |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits(ICs) | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| RAM | 64 KB | 64 KB | 256 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB | 256 KB | ||||||
| ROM Type | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH | Flash; FLASH |