MCU PIC32 256KB 32-Bit Flash 28Pin SPDIP
MCU PIC32 256KB 32-Bit Flash 28Pin SPDIP
MCU PIC32 256KB 32-Bit Flash 28Pin SPDIP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SPDIP
Win Source Part Number: 1213668-PIC32MX270F2
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tube
Standard Package: 15
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MX270F256B-ISP;
ECCN: 3A991A2
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MX270
IC MCU 32BIT 256KB FLASH 28SPDIP Product overview: PIC32MX270F256B-I/SP
IC MCU 32BIT 256KB FLASH 28SPDIP
IC MCU 32BIT 256KB FLASH 28SPDIP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SPDIP
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 40MHz, 10-bit ADC
IC MCU 32BIT 256KB FLASH 28SPDIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8696123P | 8696123 | PIC32MX270F256B-I/SP-ND | 1213668-PIC32MX270F256B-I/SP | 685-PIC32MX270F256B-I/SP | PIC32MX270F256B-I/SP | PIC32MX270F256B-I/SP | PIC32MX270F256B-I/SP | PIC32MX270F256B-I/SP | PIC32MX270F256B-I/SP |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| ROM | 256 KB | 256 KB | 256 KB | 256 KB | ||||||
| Package Type | CDIP; PDIP; Other; PDIP | CDIP; PDIP; Other; Pdip | CDIP; Other; "28-DIP (0.300"", 7.62mm)" | CDIP | Other; Tube | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; 28-DIP (0.300", 7.62mm) | ||
| Pin Count | 28 | 28 | 28 | |||||||
| RAM | 64 KB | 64 KB | 256 KB | 64 KB | 64 KB | 64 KB | 64 KB |