Win Source Part Number: 1354710-PIC32MX270F2
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: Not Applicable
Mfr: Microchip Technology
Series: PIC® 32MX
Package: Tube
Product Status: Active
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Base Product Number: PIC32MX270
Mounting Type: Through Hole
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 50MHz
Number of I/O: 19
Core Processor: MIPS32® M4K™
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
Data Converters: A/D 9x10b
Oscillator Type: Internal
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 28-SPDIP
32-Bit MCU 256K Flash Audio USB SPDIP28
IC MCU 32BIT 256KB FLASH 28SPDIP Product overview: PIC32MX270F256B-50I/
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 28-SPDIP
IC MCU 32BIT 256KB FLASH 28SPDIP
IC MCU 32BIT 256KB FLASH 28SPDIP
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC
| Win Source Electronics | DigiKey | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1354710-PIC32MX270F256B-50I/SP | PIC32MX270F256B-50I/SP-ND | 1459376 | 685-PIC32MX270F256B-50I/SP | PIC32MX270F256B-50I/SP | PIC32MX270F256B-50I/SP | PIC32MX270F256B-50I/SP | PIC32MX270F256B-50I/SP |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| RAM | 256 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; Flash | Flash; FLASH | ||||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts |