MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 28-QFN-S (6x6)
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 28-QFN-S (6x6)
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 28-QFN-S (6x6)
IC MCU 32BIT 128KB FLASH 28QFN
32-bit Microcontrollers - MCU 32 Bit MCU, 128KB Flash, 32KB RAM, 28 Pin, 3 Comp, USB, CTMU, RTCC
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 28-QFN-S (6x6)
MCU, 32BIT, 72MHZ, QFN-S-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 28QFN
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX254F128BT-V/MMDKR-ND | PIC32MX254F128BT-V/MM | PIC32MX254F128BT-V/MM | PIC32MX254F128BT-V/MM | 23AC8828 | PIC32MX254F128BT-V/MM |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, 72Mhz, Qfn-S-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | ||
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 9x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |