MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 28-QFN-S (6x6)
MCU, 32BIT, 72MHZ, QFN-S-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32 Bit MCU, 128KB Flash, 32KB RAM, 28 Pin, 3 Comp, USB, CTMU, RTCC
IC MCU 32BIT 128KB FLASH 28QFN
MIPS32® M4K™ Automotive, AEC-Q100, PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 128KB (128K x 8) FLASH 28-QFN-S (6x6)
IC MCU 32BIT 128KB FLASH 28QFN
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX254F128B-V/MM-ND | 23AC8824 | PIC32MX254F128B-V/MM | PIC32MX254F128B-V/MM | PIC32MX254F128B-V/MM | PIC32MX254F128B-V/MM |
| Product Name | Microcontrollers | Mcu, 32Bit, 72Mhz, Qfn-S-28; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 9x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |