The PIC32MX1XX/2XX/5XX series microcontroller features a 32-bit architecture with a maximum operating frequency of 50 MHz. It offers up to 512 KB of Flash memory and 64 KB of SRAM, making it suitable for applications requiring significant processing power and memory. The device operates within a voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C at lower frequencies, and -40°C to +85°C at 50 MHz. This microcontroller includes advanced features such as a USB 2.0-compliant OTG controller, multiple communication interfaces (including UART, SPI, and I²C), and a robust set of timers and input/output options. It supports low-power management modes and has integrated safety features, including a watchdog timer and fail-safe clock monitor. The device is also equipped with an ADC module capable of 10-bit resolution at 1 Msps, along with multiple analog inputs and comparators. The PIC32MX series is designed for applications that may require audio, graphics, and touch interfaces, with support for I¬=S audio communication and capacitive touch sensing. The microcontroller is available in a TQFP-100 package, providing ample I/O pins for various applications.
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
IC MCU 32BIT 256KB FLASH 100TQFP
MCU, 32BIT, 50MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 100TQFP
32-bit Microcontrollers - MCU 256KB Flash 32KB RAM I2S, CTMU, UART, ADC
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 100-TQFP (14x14)
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX250F256LT-I/PF-ND | PIC32MX250F256LT-I/PF | 67X5488 | PIC32MX250F256LT-I/PF | PIC32MX250F256LT-I/PF | PIC32MX250F256LT-I/PF |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 50Mhz, Tqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 50 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 48x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |