The PIC32MX1XX/2XX/5XX series microcontroller features a 32-bit architecture with a maximum operating frequency of 50 MHz. It includes up to 512 KB of Flash memory and 64 KB of SRAM, making it suitable for applications requiring significant processing power and memory capacity. The device operates within a voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C at lower frequencies, and -40°C to +85°C at 50 MHz. This microcontroller supports various communication interfaces, including USB 2.0, multiple UARTs, SPI, and I²C, along with a CAN interface compliant with CAN 2.0B. It also features advanced analog capabilities, such as a 10-bit ADC with a sampling rate of 1 Msps and multiple comparators. The device is designed for low power consumption, with integrated power management features and low-power modes. The QFN-64 package provides a compact solution with up to 53 I/O pins, allowing for flexible integration into various designs. The microcontroller is also AEC-Q100 qualified, making it suitable for automotive applications. Overall, this microcontroller is a versatile choice for engineers looking for a powerful and efficient solution for embedded systems.
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 256KB FLASH 64QFN
MCU, 32BIT, 50MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 64QFN
32-bit Microcontrollers - MCU 256KB Flash 32KB RAM I2S, CTMU, UART, ADC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX250F256H-I/MR-ND | PIC32MX250F256H-I/MR | PIC32MX250F256H-I/MR | 67X5476 | PIC32MX250F256H-I/MR | PIC32MX250F256H-I/MR |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 50Mhz, Qfn-64; Product Range Microchip | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 50 MHz | ||
| Bits | Other; A/D 28x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |