Microchip Technology, Inc. Microcontrollers PIC32MX250F128DT-I/ML

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX250F128DT-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC32MX250F128DT-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Microcontrollers - PIC32MX250F128DT-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX250F128DT-I/ML - 808882-PIC32MX250F128DT-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX250F128DT-I/ML
808882-PIC32MX250F128DT-I/ML
Embedded - Embedded - Microcontrollers - PIC32MX250F128DT-I/ML 808882-PIC32MX250F128DT-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 808882-PIC32MX250F12 8DT-I/ML Packaging: Reel Mounting Style: SMD Core Processor: MIPS32 M4K Speed: 40MHz Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supplier Device Package: 44-QFN (8x8) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,600 MSL Level: 1 (Unlimited) Part Number Series: PIC32MX250F128D Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 808882-PIC32MX250F128DT-I/ML
Packaging: Reel
Mounting Style: SMD
Core Processor: MIPS32 M4K
Speed: 40MHz
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supplier Device Package: 44-QFN (8x8)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,600
MSL Level: 1 (Unlimited)
Part Number Series: PIC32MX250F128D
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V

Buy Now
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX250F128DT-I/ML
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX250F128DT-I/ML
IC MCU 32BIT 128KB FLASH 44QFN Product overview: PIC32MX250F128DT-I/M L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128DT -I/ML can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 44QFN Product overview: PIC32MX250F128DT-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128DT-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MX250F128DT-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX250F128DT-I/ML
Embedded - Microcontrollers PIC32MX250F128DT-I/ML
IC MCU 32BIT 128KB FLASH 44QFN

IC MCU 32BIT 128KB FLASH 44QFN

Supplier's Site Datasheet
Mcu, 32Bit, 50Mhz, Qfn-44; Product Range Microchip - 73T1475 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 50Mhz, Qfn-44; Product Range Microchip
73T1475
Mcu, 32Bit, 50Mhz, Qfn-44; Product Range Microchip 73T1475
MCU, 32BIT, 50MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:44Pins; MCU Case Style:QFNRoHS Compliant: Yes

MCU, 32BIT, 50MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:44Pins; MCU Case Style:QFNRoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX250F128DT-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX250F128DT-I/ML
Microcontrollers PIC32MX250F128DT-I/ML
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX250F128DT-I/ML
32-bit Microcontrollers - MCU PIC32MX250F128DT-I/ML
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 44 Pin

32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 44 Pin

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX250F128DT-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX250F128DT-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX250F128DT-I/ML
IC MCU 32BIT 128KB FLASH 44QFN

IC MCU 32BIT 128KB FLASH 44QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX250F128DT-I/MLTR-ND 808882-PIC32MX250F128DT-I/ML 685-PIC32MX250F128DT-I/ML PIC32MX250F128DT-I/ML 73T1475 PIC32MX250F128DT-I/ML PIC32MX250F128DT-I/ML PIC32MX250F128DT-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX250F128DT-I/ML 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers Mcu, 32Bit, 50Mhz, Qfn-44; Product Range Microchip Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 50 MHz 40 MHz 40 MHz
Bits Other; A/D 13x10b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164SL8RMCAKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC845BCP62-3 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - COP8CBE9HVA7 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
Package Type Other; LCC44
View Details
3 suppliers