Microchip Technology, Inc. Microcontrollers PIC32MX250F128DT-50I/ML

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX250F128DT-50I/ML-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX250F128DT-50I/ML - 792306-PIC32MX250F128DT-50I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX250F128DT-50I/ML
792306-PIC32MX250F128DT-50I/ML
Embedded - Embedded - Microcontrollers - PIC32MX250F128DT-50I/ML 792306-PIC32MX250F128DT-50I/ML
Manufacturer: Microchip Technology Win Source Part Number: 792306-PIC32MX250F12 8DT-50I/ML Series: PIC 32MX Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 50MHz Package: 44-VQFN Exposed Pad Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 33 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX250F128 Categories: Integrated Circuits (ICs) Manufacturer Package: 44-QFN (8x8) Alternative Parts (Cross-Reference): PIC32MX250F128DT-50I /TL; PIC32MX250F128DT-50I /PT; PIC32MX250F128D-50I/ ML; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792306-PIC32MX250F128DT-50I/ML
Series: PIC 32MX
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 50MHz
Package: 44-VQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX250F128
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC32MX250F128DT-50I/TL; PIC32MX250F128DT-50I/PT; PIC32MX250F128D-50I/ML;
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-PIC32MX250F128DT-50I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX250F128DT-50I/ML
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX250F128DT-50I/ML
IC MCU 32BIT 128KB FLASH 44QFN Product overview: PIC32MX250F128DT-50I /ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128DT -50I/ML can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 44QFN Product overview: PIC32MX250F128DT-50I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128DT-50I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC MCU 32BIT 128KB FLASH 44QFN - 536-PIC32MX250F128DT-50I/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 128KB FLASH 44QFN
536-PIC32MX250F128DT-50I/ML
IC MCU 32BIT 128KB FLASH 44QFN 536-PIC32MX250F128DT-50I/ML
IC MCU 32BIT 128KB FLASH 44QFN

IC MCU 32BIT 128KB FLASH 44QFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX250F128DT-50I/ML
32-bit Microcontrollers - MCU PIC32MX250F128DT-50I/ML
32-bit Microcontrollers - MCU 32-bit family 128KB 32 KB RAM, 50MHz

32-bit Microcontrollers - MCU 32-bit family 128KB 32 KB RAM, 50MHz

Buy Now Datasheet
Microcontrollers - PIC32MX250F128DT-50I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX250F128DT-50I/ML
Microcontrollers PIC32MX250F128DT-50I/ML
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX250F128DT-50I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX250F128DT-50I/ML
Embedded - Microcontrollers PIC32MX250F128DT-50I/ML
IC MCU 32BIT 128KB FLASH 44QFN

IC MCU 32BIT 128KB FLASH 44QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX250F128DT-50I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX250F128DT-50I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX250F128DT-50I/ML
IC MCU 32BIT 128KB FLASH 44QFN

IC MCU 32BIT 128KB FLASH 44QFN

Supplier's Site
Mcu, 32Bit, Pic32, 50Mhz, Qfn-44; Product Range Microchip - 48W6737 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 50Mhz, Qfn-44; Product Range Microchip
48W6737
Mcu, 32Bit, Pic32, 50Mhz, Qfn-44; Product Range Microchip 48W6737
MCU, 32BIT, PIC32, 50MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:44Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 50MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX250F128DT-50I/ML-ND 792306-PIC32MX250F128DT-50I/ML 685-PIC32MX250F128DT-50I/ML 536-PIC32MX250F128DT-50I/ML PIC32MX250F128DT-50I/ML PIC32MX250F128DT-50I/ML PIC32MX250F128DT-50I/ML PIC32MX250F128DT-50I/ML 48W6737
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX250F128DT-50I/ML 32-bit 32BIT 128KB Embedded Microcontroller MCU IC MCU 32BIT 128KB FLASH 44QFN 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Pic32, 50Mhz, Qfn-44; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 13x10b
RAM 32 KB 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1310F64RGZR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.8 to 1.8 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7030BCPZ-8V - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details