Win Source Part Number: 1354539-PIC32MX250F1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 105°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Automotive, AEC-Q100, PIC® 32MX
Package: Tube
Product Status: Active
Package / Case: 44-VQFN Exposed Pad
Supplier Device Package: 44-QFN (8x8)
Base Product Number: PIC32MX250
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 40MHz
Number of I/O: 33
Core Processor: MIPS32® M4K™
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
Data Converters: A/D 13x10b
Oscillator Type: Internal
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)
IC MCU 32BIT 128KB FLASH 44QFN Product overview: PIC32MX250F128D-V/ML
IC MCU 32BIT 128KB FLASH 44QFN
IC MCU 32BIT 128KB FLASH 44QFN
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)
MCU, 32BIT, PIC32, 40MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:44Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 44 Pin
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1354539-PIC32MX250F128D-V/ML | PIC32MX250F128D-V/ML-ND | 685-PIC32MX250F128D-V/ML | PIC32MX250F128D-V/ML | PIC32MX250F128D-V/ML | PIC32MX250F128D-V/ML | 73T1472 | PIC32MX250F128D-V/ML |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32, 40Mhz, Qfn-44; Product Range Microchip | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts |