Manufacturer: Microchip Technology
Win Source Part Number: 792305-PIC32MX250F12
Series: PIC 32MX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 40MHz
Package: 44-VQFN Exposed Pad
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 33
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX250F128D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-QFN (8x8)
Alternative Parts (Cross-Reference): PIC32MX250F128DT-I/P
Introduction Date: May 01, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 128KB FLASH 44QFN Product overview: PIC32MX250F128D-I/ML
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)
MICROCONTROLLER MCU, 32 BIT, PIC32, 50MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; MSL:- RoHS Compliant: Yes
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-QFN (8x8)
IC MCU 32BIT 128KB FLASH 44QFN
IC MCU 32BIT 128KB FLASH 44QFN
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 44 Pin
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792305-PIC32MX250F128D-I/ML | 685-PIC32MX250F128D-I/ML | PIC32MX250F128D-I/ML-ND | 73T1469 | PIC32MX250F128D-I/ML | PIC32MX250F128D-I/ML | PIC32MX250F128D-I/ML | PIC32MX250F128D-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC32MX250F128D-I/ML | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontroller Mcu, 32 Bit, Pic32, 50Mhz, Qfn-44; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 50 MHz | 40 MHz | 40 MHz | ||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | |||||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts |