Microchip Technology, Inc. Microcontrollers PIC32MX250F128D-50I/PT

Description
32-Bit MCU 128KB Flash 50MHz USB TQFP44
Request a Quote Datasheet
Description
32-Bit MCU 128KB Flash 50MHz USB TQFP44
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7990357P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7990357P
Microcontrollers 7990357P
32-Bit MCU 128KB Flash 50MHz USB TQFP44

32-Bit MCU 128KB Flash 50MHz USB TQFP44

Supplier's Site
Microcontrollers - 1652248 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1652248
Microcontrollers 1652248
32-Bit MCU 128KB Flash 50MHz USB TQFP44

32-Bit MCU 128KB Flash 50MHz USB TQFP44

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC32MX250F128D-50I/PT - 755647-PIC32MX250F128D-50I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX250F128D-50I/PT
755647-PIC32MX250F128D-50I/PT
Embedded - Embedded - Microcontrollers - PIC32MX250F128D-50I/PT 755647-PIC32MX250F128D-50I/PT
Manufacturer: Microchip Technology Win Source Part Number: 755647-PIC32MX250F12 8D-50I/PT Packaging: Tray Mounting Style: SMD Core Processor: MIPS32 M4K Speed: 50MHz Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Supply Voltage: 2.3V ~ 3.6V Categories: Integrated Circuits Supplier Device Package: 44-TQFP Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 44-TQFP Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: PIC32MX250F128D Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 32-Bit The number of I/O: 33 Date RAM Size: 32K x 8

Manufacturer: Microchip Technology
Win Source Part Number: 755647-PIC32MX250F128D-50I/PT
Packaging: Tray
Mounting Style: SMD
Core Processor: MIPS32 M4K
Speed: 50MHz
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Supply Voltage: 2.3V ~ 3.6V
Categories: Integrated Circuits
Supplier Device Package: 44-TQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-TQFP
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: PIC32MX250F128D
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 32-Bit
The number of I/O: 33
Date RAM Size: 32K x 8

Buy Now
Microcontrollers - PIC32MX250F128D-50I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-PIC32MX250F128D-50I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX250F128D-50I/PT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX250F128D-50I/PT
IC MCU 32BIT 128KB FLASH 44TQFP Product overview: PIC32MX250F128D-50I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128D- 50I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 44TQFP Product overview: PIC32MX250F128D-50I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128D-50I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX250F128D-50I/PT
32-bit Microcontrollers - MCU PIC32MX250F128D-50I/PT
32-bit Microcontrollers - MCU 32b Fam,128KB Flash 32KBRAM,50MHz

32-bit Microcontrollers - MCU 32b Fam,128KB Flash 32KBRAM,50MHz

Buy Now Datasheet
32-bit Microcontrollers - MCU 32b Fam,128KB Flash 32KBRAM,50MHz - 536-PIC32MX250F128D-50I/PT - Utmel Electronic Limited
Hong Kong, China
32-bit Microcontrollers - MCU 32b Fam,128KB Flash 32KBRAM,50MHz
536-PIC32MX250F128D-50I/PT
32-bit Microcontrollers - MCU 32b Fam,128KB Flash 32KBRAM,50MHz 536-PIC32MX250F128D-50I/PT
32-bit Microcontrollers - MCU 32b Fam,128KB Flash 32KBRAM,50MHz

32-bit Microcontrollers - MCU 32b Fam,128KB Flash 32KBRAM,50MHz

Supplier's Site
Microcontrollers PIC32MX250F128D-50I/PT
IC MCU 32BIT 128KB FLASH 44TQFP

IC MCU 32BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MX250F128D-50I/PT
Embedded - Microcontrollers PIC32MX250F128D-50I/PT
IC MCU 32BIT 128KB FLASH 44TQFP

IC MCU 32BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX250F128D-50I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX250F128D-50I/PT
Microcontrollers PIC32MX250F128D-50I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX250F128D-50I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX250F128D-50I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX250F128D-50I/PT
IC MCU 32BIT 128KB FLASH 44TQFP

IC MCU 32BIT 128KB FLASH 44TQFP

Supplier's Site
Microcontroller Mcu, 32 Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip - 47W7568 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip
47W7568
Microcontroller Mcu, 32 Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip 47W7568
MICROCONTROLLER MCU, 32 BIT, PIC32, 50MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 50MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7990357P 1652248 755647-PIC32MX250F128D-50I/PT PIC32MX250F128D-50I/PT-ND 685-PIC32MX250F128D-50I/PT PIC32MX250F128D-50I/PT 536-PIC32MX250F128D-50I/PT PIC32MX250F128D-50I/PT PIC32MX250F128D-50I/PT PIC32MX250F128D-50I/PT PIC32MX250F128D-50I/PT 47W7568
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX250F128D-50I/PT Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU 32-bit Microcontrollers - MCU 32b Fam,128KB Flash 32KBRAM,50MHz Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 32 Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
ROM 131 KB 131 KB 128 KB
Serial Interface USB USB SPI; UART; USART; USB I2C/I2S/SPI/UART/USB I²C; SPI; SCI; UART; USART; USB; I2C, IrDA, LIN, SCI, SPI, UART, USART, USB
Package Type QFP; TQFP; Other; TQFP QFP; TQFP; Other; Tqfp TQFP; Other; 44-TQFP Other; Tray QFP; Other; 44-TQFP QFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP TQFP; Other; 44-TQFP
Pin Count 44 44 44 44 44
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2431BSDFHIALXRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details