Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX250F128C-I/TL PIC32MX250F128C-I/TL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1089201-PIC32MX250F1 28C-I/TL Packaging: Tube/Rail Core Processor: MIPS32 M4K Number of I/O: 23 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VTLA (5x5) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1089201-PIC32MX250F1 28C-I/TL Packaging: Tube/Rail Core Processor: MIPS32 M4K Number of I/O: 23 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VTLA (5x5) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX250F128C-I/TL - 1089201-PIC32MX250F128C-I/TL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX250F128C-I/TL
1089201-PIC32MX250F128C-I/TL
Embedded - Embedded - Microcontrollers - PIC32MX250F128C-I/TL 1089201-PIC32MX250F128C-I/TL
Manufacturer: Microchip Technology Win Source Part Number: 1089201-PIC32MX250F1 28C-I/TL Packaging: Tube/Rail Core Processor: MIPS32 M4K Number of I/O: 23 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 36-VTLA (5x5) Speed(Frequency): 40MHz Supply Voltage - Operating: 2.3 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1089201-PIC32MX250F128C-I/TL
Packaging: Tube/Rail
Core Processor: MIPS32 M4K
Number of I/O: 23
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 36-VTLA (5x5)
Speed(Frequency): 40MHz
Supply Voltage - Operating: 2.3 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC32MX250F128C-I/TL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX250F128C-I/TL-ND
Microcontrollers PIC32MX250F128C-I/TL-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 36-VTLA (5x5)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 36-VTLA (5x5)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-PIC32MX250F128C-I/TL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX250F128C-I/TL
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX250F128C-I/TL
IC MCU 32BIT 128KB FLASH 36VTLA Product overview: PIC32MX250F128C-I/TL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128C- I/TL can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 36VTLA Product overview: PIC32MX250F128C-I/TL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128C-I/TL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX250F128C-I/TL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX250F128C-I/TL
Microcontrollers PIC32MX250F128C-I/TL
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 36-VTLA (5x5)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 36-VTLA (5x5)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX250F128C-I/TL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX250F128C-I/TL
Embedded - Microcontrollers PIC32MX250F128C-I/TL
IC MCU 32BIT 128KB FLASH 36VTLA

IC MCU 32BIT 128KB FLASH 36VTLA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX250F128C-I/TL
32-bit Microcontrollers - MCU PIC32MX250F128C-I/TL
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 36 Pin

32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 36 Pin

Buy Now Datasheet
Microcontrollers - PIC32MX250F128C-I/TL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX250F128C-I/TL
Microcontrollers PIC32MX250F128C-I/TL
IC MCU 32BIT 128KB FLASH 36VTLA

IC MCU 32BIT 128KB FLASH 36VTLA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1089201-PIC32MX250F128C-I/TL PIC32MX250F128C-I/TL-ND 685-PIC32MX250F128C-I/TL PIC32MX250F128C-I/TL PIC32MX250F128C-I/TL PIC32MX250F128C-I/TL PIC32MX250F128C-I/TL
Product Name Embedded - Embedded - Microcontrollers - PIC32MX250F128C-I/TL Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Removed; Obsolete
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 8945137804 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC841BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details