MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SOIC
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 28 Pin
IC MCU 32BIT 128KB FLASH 28SOIC
MCU, 32BIT, PIC32, 40MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:40MHz; Program Memory Size:128KB; No. of Pins:28Pins RoHS Compliant: Yes
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SOIC
IC MCU 32BIT 128KB FLASH 28SOIC
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX250F128BT-V/SO-ND | PIC32MX250F128BT-V/SO | PIC32MX250F128BT-V/SO | 73T1463 | PIC32MX250F128BT-V/SO | PIC32MX250F128BT-V/SO |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 40Mhz, Soic-28; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 9x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 128 KB |