The PIC32MX1XX/2XX microcontroller series features a 32-bit architecture with a maximum operating frequency of 50 MHz. This specific model, identified by the part number 73T1461, is housed in a 28-pin SSOP package and offers 128 KB of Flash memory and 32 KB of SRAM. It operates within a voltage range of 2.3V to 3.6V and is rated for temperatures from -40°C to +105°C. The microcontroller supports various communication interfaces, including USB 2.0, UART, SPI, and I²C, making it suitable for a wide range of applications. It includes advanced analog features such as a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs. The device also incorporates low-power management modes, making it efficient for battery-operated applications. With integrated timers, a watchdog timer, and direct memory access (DMA) capabilities, this microcontroller is designed for performance and flexibility in embedded systems. Its remappable peripherals and support for various audio interfaces enhance its usability in complex applications.
IC MCU 32BIT 128KB FLASH 28SSOP Product overview: PIC32MX250F128BT-I/S
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SSOP
IC MCU 32BIT 128KB FLASH 28SSOP
IC MCU 32BIT 128KB FLASH 28SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 889846-PIC32MX250F12
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 128KB (128K x 8) FLASH 28-SSOP
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Reel - TR
Package: 28-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX250
Categories: Integrated Circuits (ICs)
Case / Package: 28-SSOP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 128KB FLASH 28SSOP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SSOP
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 28 Pin
IC MCU 32BIT 128KB FLASH 28SSOP
MCU, 32BIT, 50MHZ, SSOP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 28SSOP
IC MCU 32BIT 128KB FLASH 28SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX250F128BT-I/SS | 150-PIC32MX250F128BT-I/SSTR-ND | 889846-PIC32MX250F128BT-I/SS | 536-PIC32MX250F128BT-I/SS | PIC32MX250F128BT-I/SS | PIC32MX250F128BT-I/SS | PIC32MX250F128BT-I/SS | 73T1461 | PIC32MX250F128BT-I/SS | PIC32MX250F128BT-I/SS |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MX250F128BT-I/SS | IC MCU 32BIT 128KB FLASH 28SSOP | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 50Mhz, Ssop-28; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 50 MHz | 40 MHz | |||
| RAM | 32 KB | 32 KB | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.3 volts | 3.6 volts | 2.3 to 3.6 volts | ||||
| Serial Interface | I2C/I2S/SPI/UART/USB | SPI; UART; USART; USB | I²C; SPI; UART; USART; USB; I2C, I2S, IrDA, LIN, SPI, UART, USART, USB |