Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX250F128BT-50I/ML PIC32MX250F128BT-50I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 930641-PIC32MX250F12 8BT-50I/ML Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 28-QFN (6x6) Core Processor: MIPS32® M4K™ Speed: 50MHz Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX250 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 930641-PIC32MX250F12 8BT-50I/ML Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 28-QFN (6x6) Core Processor: MIPS32® M4K™ Speed: 50MHz Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX250 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX250F128BT-50I/ML - 930641-PIC32MX250F128BT-50I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX250F128BT-50I/ML
930641-PIC32MX250F128BT-50I/ML
Embedded - Embedded - Microcontrollers - PIC32MX250F128BT-50I/ML 930641-PIC32MX250F128BT-50I/ML
Manufacturer: Microchip Technology Win Source Part Number: 930641-PIC32MX250F12 8BT-50I/ML Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 28-QFN (6x6) Core Processor: MIPS32® M4K™ Speed: 50MHz Package: Reel - TR Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX250 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1600 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930641-PIC32MX250F128BT-50I/ML
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 28-QFN (6x6)
Core Processor: MIPS32® M4K™
Speed: 50MHz
Package: Reel - TR
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX250
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC32MX250F128BT-50I/ML-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-QFN (6x6)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-PIC32MX250F128BT-50I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX250F128BT-50I/ML
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX250F128BT-50I/ML
IC MCU 32BIT 128KB FLASH 28QFN Product overview: PIC32MX250F128BT-50I /ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128BT -50I/ML can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 28QFN Product overview: PIC32MX250F128BT-50I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128BT-50I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX250F128BT-50I/ML
32-bit Microcontrollers - MCU PIC32MX250F128BT-50I/ML
32-bit Microcontrollers - MCU 32-bit family, 128KB 32 KB RAM, 50MHz

32-bit Microcontrollers - MCU 32-bit family, 128KB 32 KB RAM, 50MHz

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX250F128BT-50I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX250F128BT-50I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX250F128BT-50I/ML
IC MCU 32BIT 128KB FLASH 28QFN

IC MCU 32BIT 128KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC32MX250F128BT-50I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX250F128BT-50I/ML
Microcontrollers PIC32MX250F128BT-50I/ML
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-QFN (6x6)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX250F128BT-50I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX250F128BT-50I/ML
Embedded - Microcontrollers PIC32MX250F128BT-50I/ML
IC MCU 32BIT 128KB FLASH 28QFN

IC MCU 32BIT 128KB FLASH 28QFN

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 50Mhz, Qfn-28; Product Range Microchip - 48W6730 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 50Mhz, Qfn-28; Product Range Microchip
48W6730
Mcu, 32Bit, Pic32, 50Mhz, Qfn-28; Product Range Microchip 48W6730
MCU, 32BIT, PIC32, 50MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 50MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 930641-PIC32MX250F128BT-50I/ML PIC32MX250F128BT-50I/ML-ND 685-PIC32MX250F128BT-50I/ML PIC32MX250F128BT-50I/ML PIC32MX250F128BT-50I/ML PIC32MX250F128BT-50I/ML PIC32MX250F128BT-50I/ML 48W6730
Product Name Embedded - Embedded - Microcontrollers - PIC32MX250F128BT-50I/ML Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, Pic32, 50Mhz, Qfn-28; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 to 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - 73S1215F-68MR/F/PB - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details