IC MCU 32BIT 128KB FLASH 28SOIC Product overview: PIC32MX250F128B-I/SO
MCU 32-Bit 128K Flash Audio USB SOIC28W
MCU 32-Bit 128K Flash Audio USB SOIC28W
MCU 32-Bit 128K Flash Audio USB SOIC28W
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SOIC
Win Source Part Number: 1368846-PIC32MX250F1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 32MX
Package: Tube
Product Status: Active
Package / Case: 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 28-SOIC
Base Product Number: PIC32MX250
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 40MHz
Number of I/O: 19
Core Processor: MIPS32® M4K™
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
Data Converters: A/D 9x10b
Oscillator Type: Internal
IC MCU 32BIT 128KB FLASH 28SOIC
IC MCU 32BIT 128KB FLASH 28SOIC
IC MCU 32BIT 128KB FLASH 28SOIC
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 28 Pin
MICROCONTROLLER MCU, 32 BIT, PIC32, 50MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB RoHS Compliant: Yes
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 28-SOIC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX250F128B-I/SO | 8233964 | 8233964P | PIC32MX250F128B-I/SO-ND | 1368846-PIC32MX250F128B-I/SO | PIC32MX250F128B-I/SO | PIC32MX250F128B-I/SO | PIC32MX250F128B-I/SO | PIC32MX250F128B-I/SO | 73T1452 | PIC32MX250F128B-I/SO |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontroller Mcu, 32 Bit, Pic32, 50Mhz, Soic-28; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 50 MHz | 40 MHz | ||||
| RAM | 32 KB | 32 KB | 32 KB | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | ||||||
| Serial Interface | I2C/I2S/SPI/UART/USB | USB | USB | SPI; UART; USART; USB |