Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU PIC32MX250F128B-50I/SP

Description
IC MCU 32BIT 128KB FLASH 28SPDIP Product overview: PIC32MX250F128B-50I/ SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128B- 50I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 28SPDIP Product overview: PIC32MX250F128B-50I/ SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128B- 50I/SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-PIC32MX250F128B-50I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX250F128B-50I/SP
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX250F128B-50I/SP
IC MCU 32BIT 128KB FLASH 28SPDIP Product overview: PIC32MX250F128B-50I/ SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128B- 50I/SP can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 28SPDIP Product overview: PIC32MX250F128B-50I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX250F128B-50I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MX250F128B-50I/SP-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-SPDIP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-SPDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1085161-PIC32MX250F128B-50I/SP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1085161-PIC32MX250F128B-50I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers 1085161-PIC32MX250F128B-50I/SP
Win Source Part Number: 1085161-PIC32MX250F1 28B-50I/SP Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MX Core Processor: MIPS32® M4K™ Speed: 50MHz Package: Tube Standard Package: 15 Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 9x10b Oscillator Type: Internal Mounting Type: Through Hole Package / Case: 28-DIP (0.300", 7.62mm) Supplier Device Package: 28-SPDIP Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.3V ~ 3.6V Alternative Parts (Cross-Reference): PIC32MX150F128B-I/SO ; PIC32MX170F256B-50I/ SP; PIC32MX150F128B-I/SS PIC32MX250F128B-50IS P; PIC32MX250F128B50I/S P; PIC32MX250F128B50ISP ; ECCN: 3A991A2 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MX250

Win Source Part Number: 1085161-PIC32MX250F128B-50I/SP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MX
Core Processor: MIPS32® M4K™
Speed: 50MHz
Package: Tube
Standard Package: 15
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Mounting Type: Through Hole
Package / Case: 28-DIP (0.300", 7.62mm)
Supplier Device Package: 28-SPDIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.3V ~ 3.6V
Alternative Parts (Cross-Reference): PIC32MX150F128B-I/SO; PIC32MX170F256B-50I/SP; PIC32MX150F128B-I/SSPIC32MX250F128B-50ISP; PIC32MX250F128B50I/SP; PIC32MX250F128B50ISP;
ECCN: 3A991A2
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MX250

Buy Now Datasheet
32 Bit Microcontroller, Audio And Graphics Interface, Pic32, 50 Mhz, 128 Kb, 32 Kb, 28, Sdip Rohs Compliant Microchip - 86W0576 - Newark, An Avnet Company
Chicago, IL, United States
32 Bit Microcontroller, Audio And Graphics Interface, Pic32, 50 Mhz, 128 Kb, 32 Kb, 28, Sdip Rohs Compliant Microchip
86W0576
32 Bit Microcontroller, Audio And Graphics Interface, Pic32, 50 Mhz, 128 Kb, 32 Kb, 28, Sdip Rohs Compliant Microchip 86W0576
32 Bit Microcontroller, Audio and Graphics Interface, PIC32, 50 MHz, 128 KB, 32 KB, 28, SDIP RoHS Compliant: Yes

32 Bit Microcontroller, Audio and Graphics Interface, PIC32, 50 MHz, 128 KB, 32 KB, 28, SDIP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX250F128B-50I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX250F128B-50I/SP
Microcontrollers PIC32MX250F128B-50I/SP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-SPDIP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-SPDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX250F128B-50I/SP
32-bit Microcontrollers - MCU PIC32MX250F128B-50I/SP
32-bit Microcontrollers - MCU 32-bit family 128 KB FLASH 32KB RAM 50MHz

32-bit Microcontrollers - MCU 32-bit family 128 KB FLASH 32KB RAM 50MHz

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX250F128B-50I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX250F128B-50I/SP
Embedded - Microcontrollers PIC32MX250F128B-50I/SP
IC MCU 32BIT 128KB FLASH 28SPDIP

IC MCU 32BIT 128KB FLASH 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX250F128B-50I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX250F128B-50I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX250F128B-50I/SP
IC MCU 32BIT 128KB FLASH 28SPDIP

IC MCU 32BIT 128KB FLASH 28SPDIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX250F128B-50I/SP PIC32MX250F128B-50I/SP-ND 1085161-PIC32MX250F128B-50I/SP 86W0576 PIC32MX250F128B-50I/SP PIC32MX250F128B-50I/SP PIC32MX250F128B-50I/SP PIC32MX250F128B-50I/SP
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32 Bit Microcontroller, Audio And Graphics Interface, Pic32, 50 Mhz, 128 Kb, 32 Kb, 28, Sdip Rohs Compliant Microchip Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 32 KB 32 KB 128 KB 32 KB 32 KB
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Serial Interface I2C/I2S/SPI/UART/USB SPI; UART; USART; USB
Unlock Full Specs
to access all available technical data

Similar Products

 - 29C116LM/B - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type Other; LCC
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details