Microchip Technology, Inc. Microcontrollers PIC32MX230F256B-V/SS

Description
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SSOP
Request a Quote Datasheet
Description
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX230F256B-V/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX230F256B-V/SS-ND
Microcontrollers PIC32MX230F256B-V/SS-ND
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SSOP

MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX230F256B-V/SS
32-bit Microcontrollers - MCU PIC32MX230F256B-V/SS
32-bit Microcontrollers - MCU 32-BIT MCU 256KB FL 16KB RAM, 10-BIT ADC

32-bit Microcontrollers - MCU 32-BIT MCU 256KB FL 16KB RAM, 10-BIT ADC

Buy Now Datasheet
Mcu, 32Bit, Pic32, 40Mhz, Ssop-28; Product Range Microchip - 46Y8017 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 40Mhz, Ssop-28; Product Range Microchip
46Y8017
Mcu, 32Bit, Pic32, 40Mhz, Ssop-28; Product Range Microchip 46Y8017
MCU, 32BIT, PIC32, 40MHZ, SSOP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:40MHz; Program Memory Size:256KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 40MHZ, SSOP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:40MHz; Program Memory Size:256KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX230F256B-V/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX230F256B-V/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX230F256B-V/SS
IC MCU 32BIT 256KB FLASH 28SSOP

IC MCU 32BIT 256KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC32MX230F256B-V/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX230F256B-V/SS
Microcontrollers PIC32MX230F256B-V/SS
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SSOP

MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MX230F256B-V/SS
Embedded - Microcontrollers PIC32MX230F256B-V/SS
IC MCU 32BIT 256KB FLASH 28SSOP

IC MCU 32BIT 256KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX230F256B-V/SS-ND PIC32MX230F256B-V/SS 46Y8017 PIC32MX230F256B-V/SS PIC32MX230F256B-V/SS PIC32MX230F256B-V/SS
Product Name Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, Pic32, 40Mhz, Ssop-28; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 9x10b
RAM 16 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C164CL8RMCAKXQMA6 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Security & Authentication Chips - 2167772P - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; TDFN
Pin Count 8
View Details