Microchip Technology, Inc. Microcontrollers PIC32MX230F256B-I/SP

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SPDIP
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX230F256B-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX230F256B-I/SP-ND
Microcontrollers PIC32MX230F256B-I/SP-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SPDIP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX230F256B-I/SP - 889844-PIC32MX230F256B-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX230F256B-I/SP
889844-PIC32MX230F256B-I/SP
Embedded - Embedded - Microcontrollers - PIC32MX230F256B-I/SP 889844-PIC32MX230F256B-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 889844-PIC32MX230F25 6B-I/SP Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 28-SPDIP Core Processor: MIPS32® M4K™ Speed: 40MHz Package: Tube Package: 28-DIP (0.300", 7.62mm) Mounting: Through Hole Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 19 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 9x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX230 Categories: Integrated Circuits (ICs) Case / Package: 28-SPDIP ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: Not Applicable Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889844-PIC32MX230F256B-I/SP
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 256KB (256K x 8) FLASH 28-SPDIP
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tube
Package: 28-DIP (0.300", 7.62mm)
Mounting: Through Hole
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX230
Categories: Integrated Circuits (ICs)
Case / Package: 28-SPDIP
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MX230F256B-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX230F256B-I/SP
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX230F256B-I/SP
IC MCU 32BIT 256KB FLASH 28SPDIP Product overview: PIC32MX230F256B-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX230F256B- I/SP can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 28SPDIP Product overview: PIC32MX230F256B-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX230F256B-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mcu, 32Bit, Pic32Mx, 50Mhz, Sdip-28; Product Range Microchip - 46Y8013 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32Mx, 50Mhz, Sdip-28; Product Range Microchip
46Y8013
Mcu, 32Bit, Pic32Mx, 50Mhz, Sdip-28; Product Range Microchip 46Y8013
MCU, 32BIT, PIC32MX, 50MHZ, SDIP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes

MCU, 32BIT, PIC32MX, 50MHZ, SDIP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX230F256B-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX230F256B-I/SP
Microcontrollers PIC32MX230F256B-I/SP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SPDIP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SPDIP

Buy Now Datasheet
IC MCU 32BIT 256KB FLASH 28SDIP - 536-PIC32MX230F256B-I/SP - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 256KB FLASH 28SDIP
536-PIC32MX230F256B-I/SP
IC MCU 32BIT 256KB FLASH 28SDIP 536-PIC32MX230F256B-I/SP
IC MCU 32BIT 256KB FLASH 28SDIP

IC MCU 32BIT 256KB FLASH 28SDIP

Supplier's Site
Embedded - Microcontrollers - PIC32MX230F256B-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX230F256B-I/SP
Embedded - Microcontrollers PIC32MX230F256B-I/SP
IC MCU 32BIT 256KB FLASH 28SPDIP

IC MCU 32BIT 256KB FLASH 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX230F256B-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX230F256B-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX230F256B-I/SP
IC MCU 32BIT 256KB FLASH 28SPDIP

IC MCU 32BIT 256KB FLASH 28SPDIP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX230F256B-I/SP-ND 889844-PIC32MX230F256B-I/SP 685-PIC32MX230F256B-I/SP 46Y8013 PIC32MX230F256B-I/SP 536-PIC32MX230F256B-I/SP PIC32MX230F256B-I/SP PIC32MX230F256B-I/SP
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MX230F256B-I/SP 32-bit 32BIT 256KB Embedded Microcontroller MCU Mcu, 32Bit, Pic32Mx, 50Mhz, Sdip-28; Product Range Microchip Microcontrollers IC MCU 32BIT 256KB FLASH 28SDIP Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 50 MHz 40 MHz 40 MHz
Bits Other; A/D 9x10b
RAM 16 KB 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1814977P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details