Microchip Technology, Inc. Microcontrollers PIC32MX230F064DT-V/ML

Description
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-QFN (8x8)
Request a Quote Datasheet
Description
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-QFN (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX230F064DT-V/ML-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Mcu, 32Bit, Pic32, 40Mhz, Qfn-44; Product Range Microchip - 73T1448 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 40Mhz, Qfn-44; Product Range Microchip
73T1448
Mcu, 32Bit, Pic32, 40Mhz, Qfn-44; Product Range Microchip 73T1448
MCU, 32BIT, PIC32, 40MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:44Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 40MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX230F064DT-V/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX230F064DT-V/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX230F064DT-V/ML
IC MCU 32BIT 64KB FLASH 44QFN

IC MCU 32BIT 64KB FLASH 44QFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX230F064DT-V/ML
32-bit Microcontrollers - MCU PIC32MX230F064DT-V/ML
32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 44Pin

32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 44Pin

Buy Now Datasheet
Microcontrollers - PIC32MX230F064DT-V/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX230F064DT-V/ML
Microcontrollers PIC32MX230F064DT-V/ML
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-QFN (8x8)

MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-QFN (8x8)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX230F064DT-V/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX230F064DT-V/ML
Embedded - Microcontrollers PIC32MX230F064DT-V/ML
IC MCU 32BIT 64KB FLASH 44QFN

IC MCU 32BIT 64KB FLASH 44QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX230F064DT-V/ML-ND 73T1448 PIC32MX230F064DT-V/ML PIC32MX230F064DT-V/ML PIC32MX230F064DT-V/ML PIC32MX230F064DT-V/ML
Product Name Microcontrollers Mcu, 32Bit, Pic32, 40Mhz, Qfn-44; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 13x10b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - 64-2147PBF - Rochester Electronics
Infineon Technologies AG
View Details