Microchip Technology, Inc. Microcontrollers PIC32MX230F064BT-I/SO

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SOIC
Request a Quote
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MX230F064BT-I/SO is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring a MIPS32® M4K® core that operates at a maximum frequency of 40 MHz. It includes 64 KB of Flash memory and 16 KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The device supports a wide operating voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller is equipped with various communication interfaces, including USB 2.0, two UARTs, two SPI modules, and two I²C modules, facilitating versatile connectivity options. It also features an integrated 10-bit ADC capable of sampling at 1.1 Msps, with up to 10 analog inputs available. The device supports advanced audio interfaces, including I¬=S and DSP modes, which are beneficial for audio processing applications. Power management capabilities include low-power modes and a typical dynamic current consumption of 0.5 mA/MHz, which is advantageous for battery-operated devices. The PIC32MX230F064BT-I/SO also includes multiple timers, a real-time clock, and a watchdog timer, enhancing its utility in time-sensitive applications. The microcontroller is available in various package types, including SOIC, SSOP, and QFN, providing flexibility for different design requirements.

Datasheet Summary
Powered by GS/AI

The PIC32MX230F064BT-I/SO is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring a MIPS32® M4K® core that operates at a maximum frequency of 40 MHz. It includes 64 KB of Flash memory and 16 KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The device supports a wide operating voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller is equipped with various communication interfaces, including USB 2.0, two UARTs, two SPI modules, and two I²C modules, facilitating versatile connectivity options. It also features an integrated 10-bit ADC capable of sampling at 1.1 Msps, with up to 10 analog inputs available. The device supports advanced audio interfaces, including I¬=S and DSP modes, which are beneficial for audio processing applications. Power management capabilities include low-power modes and a typical dynamic current consumption of 0.5 mA/MHz, which is advantageous for battery-operated devices. The PIC32MX230F064BT-I/SO also includes multiple timers, a real-time clock, and a watchdog timer, enhancing its utility in time-sensitive applications. The microcontroller is available in various package types, including SOIC, SSOP, and QFN, providing flexibility for different design requirements.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX230F064BT-I/SO-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SOIC

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX230F064BT-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX230F064BT-I/SO
Embedded - Microcontrollers PIC32MX230F064BT-I/SO
IC MCU 32BIT 64KB FLASH 28SOIC

IC MCU 32BIT 64KB FLASH 28SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX230F064BT-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX230F064BT-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX230F064BT-I/SO
IC MCU 32BIT 64KB FLASH 28SOIC

IC MCU 32BIT 64KB FLASH 28SOIC

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX230F064BT-I/SO
32-bit Microcontrollers - MCU PIC32MX230F064BT-I/SO
32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 28Pin

32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 28Pin

Buy Now Datasheet
Microcontrollers - PIC32MX230F064BT-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX230F064BT-I/SO
Microcontrollers PIC32MX230F064BT-I/SO
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SOIC

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SOIC

Buy Now Datasheet
Mcu, 32Bit, 50Mhz, Soic-28; Product Range Microchip - 73T1430 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 50Mhz, Soic-28; Product Range Microchip
73T1430
Mcu, 32Bit, 50Mhz, Soic-28; Product Range Microchip 73T1430
MCU, 32BIT, 50MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 32BIT, 50MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX230F064BT-I/SO-ND PIC32MX230F064BT-I/SO PIC32MX230F064BT-I/SO PIC32MX230F064BT-I/SO PIC32MX230F064BT-I/SO 73T1430
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, 50Mhz, Soic-28; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 50 MHz
Bits Other; A/D 9x10b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - COP8SAA720M9B - 050420-COP8SAA720M9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - C2CBYY001358 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers