IC MCU 32BIT 64KB FLASH 28SOIC Product overview: PIC32MX230F064B-I/SO
Manufacturer: Microchip Technology
Win Source Part Number: 930639-PIC32MX230F06
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 28-SOIC
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX230
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 27
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SOIC
IC MCU 32BIT 64KB FLASH 28SOIC
IC MCU 32BIT 64KB FLASH 28SOIC
IC MCU 32BIT 64KB FLASH 28SOIC
MCU, 32BIT, 50MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SOIC
32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 28Pin
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX230F064B-I/SO | 930639-PIC32MX230F064B-I/SO | PIC32MX230F064B-I/SO-ND | PIC32MX230F064B-I/SO | PIC32MX230F064B-I/SO | 536-PIC32MX230F064B-I/SO | 73T1422 | PIC32MX230F064B-I/SO | PIC32MX230F064B-I/SO |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC32MX230F064B-I/SO | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | IC MCU 32BIT 64KB FLASH 28SOIC | Mcu, 32Bit, 50Mhz, Soic-28; Product Range Microchip | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 50 MHz | 40 MHz | |||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | 3.3 volts | ||||
| Serial Interface | I2C/I2S/SPI/UART/USB | SPI; UART; USART; USB | I²C; SPI; UART; USART; USB; I2C, I2S, IrDA, LIN, SPI, UART, USART, USB |