The PIC32MX1XX/2XX series microcontroller features a 32-bit architecture with a maximum operating frequency of 50 MHz. It includes up to 256 KB of Flash memory and 64 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory capabilities. The device operates within a voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller supports multiple communication interfaces, including USB 2.0, UART, SPI, and I²C, which enhances its versatility in embedded systems. It also features advanced analog capabilities, such as a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs, making it ideal for applications involving audio and graphics interfaces. Power management features include low-power modes and integrated reset functionalities, contributing to energy efficiency. The device is packaged in a QFN-44 format, providing a compact solution for space-constrained designs. Overall, this microcontroller is well-suited for projects that require robust performance, extensive peripheral support, and efficient power management.
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-QFN (8x8)
32-bit Microcontrollers - MCU 32B MCU 32KB FL 8KB RAM 40MHz 28Pin
MCU, 32BIT, 50MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 44QFN
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-QFN (8x8)
IC MCU 32BIT 32KB FLASH 44QFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX220F032DT-I/ML-ND | PIC32MX220F032DT-I/ML | 73T1418 | PIC32MX220F032DT-I/ML | PIC32MX220F032DT-I/ML | PIC32MX220F032DT-I/ML |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 50Mhz, Qfn-44; Product Range Microchip | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 40 MHz | 50 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |