Microchip Technology, Inc. Microcontrollers PIC32MX220F032DT-50I/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)
Request a Quote
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MX220F032DT-50I/PT is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring a MIPS32® M4K® core that operates at a maximum frequency of 50 MHz, delivering up to 83 DMIPS performance. It includes 32 KB of Flash memory and 8 KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The device supports a wide operating voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller is equipped with various communication interfaces, including USB 2.0-compliant OTG, two UARTs, two SPI modules, and two I²C modules, facilitating versatile connectivity options. It also features advanced analog capabilities, such as a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs, enhancing its suitability for applications involving audio and sensor data processing. Power management features include low-power modes, integrated power-on reset, and brown-out reset, which contribute to energy efficiency. The device supports remappable peripherals and includes a fail-safe clock monitor and independent watchdog timer for enhanced reliability. Overall, the PIC32MX220F032DT-50I/PT is a robust choice for engineers looking for a capable microcontroller for embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC32MX220F032DT-50I/PT is a 32-bit microcontroller from Quarktwin Technology Ltd. featuring a MIPS32® M4K® core that operates at a maximum frequency of 50 MHz, delivering up to 83 DMIPS performance. It includes 32 KB of Flash memory and 8 KB of SRAM, making it suitable for applications requiring moderate processing power and memory capacity. The device supports a wide operating voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller is equipped with various communication interfaces, including USB 2.0-compliant OTG, two UARTs, two SPI modules, and two I²C modules, facilitating versatile connectivity options. It also features advanced analog capabilities, such as a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs, enhancing its suitability for applications involving audio and sensor data processing. Power management features include low-power modes, integrated power-on reset, and brown-out reset, which contribute to energy efficiency. The device supports remappable peripherals and includes a fail-safe clock monitor and independent watchdog timer for enhanced reliability. Overall, the PIC32MX220F032DT-50I/PT is a robust choice for engineers looking for a capable microcontroller for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX220F032DT-50I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip - 47W7567 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip
47W7567
Mcu, 32Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip 47W7567
MCU, 32BIT, PIC32, 50MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 50MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX220F032DT-50I/PT
32-bit Microcontrollers - MCU PIC32MX220F032DT-50I/PT
32-bit Microcontrollers - MCU 32b Fam,32KB Flash 8KBRAM,50MHz

32-bit Microcontrollers - MCU 32b Fam,32KB Flash 8KBRAM,50MHz

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MX220F032DT-50I/PT
Embedded - Microcontrollers PIC32MX220F032DT-50I/PT
IC MCU 32BIT 32KB FLASH 44TQFP

IC MCU 32BIT 32KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX220F032DT-50I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX220F032DT-50I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX220F032DT-50I/PT
IC MCU 32BIT 32KB FLASH 44TQFP

IC MCU 32BIT 32KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC32MX220F032DT-50I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX220F032DT-50I/PT
Microcontrollers PIC32MX220F032DT-50I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX220F032DT-50I/PT-ND 47W7567 PIC32MX220F032DT-50I/PT PIC32MX220F032DT-50I/PT PIC32MX220F032DT-50I/PT PIC32MX220F032DT-50I/PT
Product Name Microcontrollers Mcu, 32Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 13x10b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CL6RMCAKXUMA2 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details