MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)
IC MCU 32BIT 32KB FLASH 44TQFP
32-bit Microcontrollers - MCU 32b Fam,32KB Flash 8KBRAM,50MHz
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-TQFP (10x10)
MICROCONTROLLER MCU, 32 BIT, PIC32, 50MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44PinsRoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 44TQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX220F032D-50I/PT-ND | PIC32MX220F032D-50I/PT | PIC32MX220F032D-50I/PT | PIC32MX220F032D-50I/PT | 47W7566 | PIC32MX220F032D-50I/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontroller Mcu, 32 Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 13x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |