MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 36-VTLA (5x5)
32-bit Microcontrollers - MCU 32Bit MCU 32KB Fl 8KB RAM 40MHz 36Pin
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 36-VTLA (5x5)
IC MCU 32BIT 32KB FLASH 36VTLA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX220F032C-I/TL-ND | PIC32MX220F032C-I/TL | PIC32MX220F032C-I/TL | PIC32MX220F032C-I/TL |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 12x10b | |||
| RAM | 8 KB | 8 KB | ||
| ROM | 32 KB |