The PIC32MX1XX/2XX series microcontroller features a 32-bit architecture with a maximum operating frequency of 40 MHz. It is designed to operate within a voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. The device includes up to 256 KB of Flash memory and 64 KB of SRAM, making it suitable for a variety of applications requiring substantial memory resources. This microcontroller supports multiple communication interfaces, including USB 2.0, UART, SPI, and I²C, facilitating versatile connectivity options. It also incorporates advanced analog features such as a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs, enhancing its capability for sensor interfacing. Power management features include low-power modes and integrated reset functionalities, which contribute to energy efficiency. The device is packaged in a QFN-44 format, providing a compact solution for space-constrained designs. Overall, this microcontroller is well-suited for applications in audio, graphics, and advanced analog processing, making it a strong candidate for engineers seeking a robust and versatile MCU solution.
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 44-QFN (8x8)
32-bit Microcontrollers - MCU PIC32 16KB FL 4KBR 40MHz USB CTMU 4 DMA
IC MCU 32BIT 16KB FLASH 44QFN
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 44-QFN (8x8)
IC MCU 32BIT 16KB FLASH 44QFN
MCU, 32BIT, PIC32, 40MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:44Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX210F016D-V/ML-ND | PIC32MX210F016D-V/ML | PIC32MX210F016D-V/ML | PIC32MX210F016D-V/ML | PIC32MX210F016D-V/ML | 66T9202 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 40Mhz, Qfn-44; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |