MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 44-QFN (8x8)
IC MCU 32BIT 16KB FLASH 44QFN
IC MCU 32BIT 16KB FLASH 44QFN
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 44-QFN (8x8)
32-bit Microcontrollers - MCU PIC32 16KB FL 4KBRAM 40MHz USB CTMU 4 DMA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX210F016D-I/ML-ND | PIC32MX210F016D-I/ML | PIC32MX210F016D-I/ML | PIC32MX210F016D-I/ML | PIC32MX210F016D-I/ML |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |