32-bit Microcontrollers - MCU 32Bit MCU 16KB Fl 4KB RAM 40MHz 36Pin
IC MCU 32BIT 16KB FLASH 36VTLA
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 36-VTLA (5x5)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX210F016C-V/TL | PIC32MX210F016C-V/TL | PIC32MX210F016C-V/TL |
| Product Name | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 40 MHz | ||
| RAM | 4 KB |