Microchip Technology, Inc. Microcontrollers PIC32MX210F016BT-V/ML

Description
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX210F016BT-V/ML-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-QFN (6x6)

MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX210F016BT-V/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX210F016BT-V/ML
Embedded - Microcontrollers PIC32MX210F016BT-V/ML
IC MCU 32BIT 16KB FLASH 28QFN

IC MCU 32BIT 16KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX210F016BT-V/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX210F016BT-V/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX210F016BT-V/ML
IC MCU 32BIT 16KB FLASH 28QFN

IC MCU 32BIT 16KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX210F016BT-V/ML
32-bit Microcontrollers - MCU PIC32MX210F016BT-V/ML
32-bit Microcontrollers - MCU 32Bit MCU 16KB Fl 4KB RAM 40MHz 28Pin

32-bit Microcontrollers - MCU 32Bit MCU 16KB Fl 4KB RAM 40MHz 28Pin

Buy Now Datasheet
Microcontrollers - PIC32MX210F016BT-V/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX210F016BT-V/ML
Microcontrollers PIC32MX210F016BT-V/ML
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-QFN (6x6)

MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Mcu, 32Bit, Pic32, 40Mhz, Qfn-28; Product Range Microchip - 76T2404 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 40Mhz, Qfn-28; Product Range Microchip
76T2404
Mcu, 32Bit, Pic32, 40Mhz, Qfn-28; Product Range Microchip 76T2404
MCU, 32BIT, PIC32, 40MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 40MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX210F016BT-V/ML-ND PIC32MX210F016BT-V/ML PIC32MX210F016BT-V/ML PIC32MX210F016BT-V/ML PIC32MX210F016BT-V/ML 76T2404
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, Pic32, 40Mhz, Qfn-28; Product Range Microchip
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 9x10b
RAM 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7028BBCZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
 - 315-0649-000AAA - Rochester Electronics
Infineon Technologies AG
View Details
BGA Embedded Microcontroller MCU - 685-CD3215B03ZQZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
5 suppliers