MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-SOIC
32-bit Microcontrollers - MCU 32B MCU 16KB FL 4KB RAM 40MHz 28Pin
MCU, 32BIT, 50MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:SOICRoHS Compliant: Yes
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-SOIC
IC MCU 32BIT 16KB FLASH 28SOIC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX210F016BT-I/SO-ND | PIC32MX210F016BT-I/SO | 73T1408 | PIC32MX210F016BT-I/SO | PIC32MX210F016BT-I/SO |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 50Mhz, Soic-28; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 50 MHz | 40 MHz | ||
| Bits | Other; A/D 9x10b | ||||
| RAM | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |