The PIC32MX210F016B is a 32-bit microcontroller from Microchip Technology, Inc., featuring a MIPS32® M4K® core that operates at a maximum frequency of 40 MHz and delivers up to 66 DMIPS performance. It supports an operating voltage range of 2.3V to 3.6V and is rated for temperatures between -40°C and +105°C. The device includes 16 KB of Flash memory and 4 KB of SRAM, along with an additional 3 KB of boot Flash memory. This microcontroller is equipped with multiple communication interfaces, including USB 2.0-compliant full-speed OTG, two UART modules, and two I2C modules. It also features advanced analog capabilities with a 10-bit ADC supporting up to 13 channels, three analog comparators, and a Charge Time Measurement Unit (CTMU) for capacitive touch sensing. The device supports various audio interface modes such as I¬=S and DSP, and includes five 16-bit timers/counters for timing applications. Power management features include low-power modes and a fail-safe clock monitor, making it suitable for battery-operated devices. The PIC32MX210F016B also offers debugging support through JTAG and in-circuit programming, enhancing development efficiency. This microcontroller is ideal for applications requiring efficient processing, robust communication, and advanced analog features.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | PIC32MX210F016B |
| Clock Speed | 40 MHz |
| Bits | Other; 10-bit |
| Number | 9 |
| RAM | 4 KB |
| ROM | 16 KB |