IC MCU 32BIT 16KB FLASH 28SSOP Product overview: PIC32MX210F016B-I/SS
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1319095-PIC32MX210F0
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: MIPS32® M4K™
Speed: 40MHz
Standard Package: 47
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 19
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
RAM Size: 4K x 8
Data Converters: A/D 9x10b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC32MX210F016BISS,2
Base Product Number: PIC32MX210
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 16KB FLASH 28SSOP
32-bit Microcontrollers - MCU PIC32 16KB FL 4KBRAM 40MHz USB CTMU 4 DMA
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 16KB (16K x 8) FLASH 28-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MX210F016B-I/SS | PIC32MX210F016B-I/SS-ND | 1319095-PIC32MX210F016B-I/SS | PIC32MX210F016B-I/SS | PIC32MX210F016B-I/SS | PIC32MX210F016B-I/SS |
| Product Name | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 40 MHz | |
| RAM | 4 KB | 4 KB | 16 KB | 4 KB | 4 KB | |
| Supply Voltage | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 2.3 to 3.6 volts | 3.6 volts | ||
| Serial Interface | I2C/I2S/SPI/UART/USB | SPI; UART; USART; USB |