MIPS32® M4K™ PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)
IC MCU 32BIT 256KB FLASH 44QFN
IC MCU 32BIT 256KB FLASH 44QFN
MIPS32® M4K™ PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 44-QFN (8x8)
MCU, 32BIT, PIC32MX, 72MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:44Pins; MCU Case RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX174F256D-I/ML-ND | PIC32MX174F256D-I/ML | PIC32MX174F256D-I/ML | PIC32MX174F256D-I/ML | 31AC1294 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32Mx, 72Mhz, Qfn-28; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | |
| Bits | Other; A/D 13x10b | ||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM | 256 KB |