The PIC32MX1XX/2XX series microcontroller, specifically the part number 23AC8809, features a 32-bit architecture operating at a maximum frequency of 72 MHz. It includes up to 256 KB of Flash memory and 64 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory capabilities. The device operates within a voltage range of 2.5V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller supports multiple communication interfaces, including USB 2.0, UART, SPI, and I2C, enhancing its versatility in embedded systems. It also incorporates advanced analog features such as a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs, which can be beneficial for applications involving sensor data acquisition. Power management options are extensive, with modes for deep sleep and idle states, allowing for low power consumption, with typical deep sleep current at 673 nA. The device includes integrated features such as a watchdog timer, fail-safe clock monitor, and programmable high/low-voltage detect, contributing to its reliability in critical applications. The PIC32MX1XX/2XX series is designed for ease of development, supporting in-circuit programming and debugging through a 4-wire MIPS Enhanced JTAG interface. It is also compatible with the MPLAB Harmony Integrated Software Framework, providing a robust environment for application development.
MIPS32® M4K™ PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 28-SOIC
MIPS32® M4K™ PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 28-SOIC
MIPS32® M4K™ PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 28-SOIC
IC MCU 32BIT 256KB FLASH 28SOIC
MCU, 32BIT, 72MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 28SOIC
32-bit Microcontrollers - MCU 32 Bit MCU, 256KB Flash, 64KB RAM, 28 Pin, 3 Comp, CTMU, RTCC
MIPS32® M4K™ PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 28-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX174F256BT-I/SODKR-ND | PIC32MX174F256BT-I/SO | 23AC8809 | PIC32MX174F256BT-I/SO | PIC32MX174F256BT-I/SO | PIC32MX174F256BT-I/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 72Mhz, Soic-28; Product Range Microchip | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | ||
| Bits | Other; A/D 10x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |