Manufacturer: Microchip Technology
Win Source Part Number: 1322342-PIC32MX174F2
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: MIPS32® M4K™
Speed: 72MHz
Standard Package: 27
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supplier Device Package: 28-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.295", 7.50mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2.5V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC32MX174
RoHS Status: ROHS3 Compliant
IC MCU 32BIT 256KB FLASH 28SOIC Product overview: PIC32MX174F256B-I/SO
MIPS32® M4K™ PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 28-SOIC
MIPS32® M4K™ PIC® XLP™ 32MX Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 28-SOIC
32-bit Microcontrollers - MCU 32 Bit MCU, 256KB Flash, 64KB RAM, 28 Pin, 3 Comp, CTMU, RTCC
MCU, 32BIT, PIC32MX, 72MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:72MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:28Pins; MCU CaseRoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 28SOIC
IC MCU 32BIT 256KB FLASH 28SOIC
IC MCU 32BIT 256KB FLASH 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1322342-PIC32MX174F256B-I/SO | 685-PIC32MX174F256B-I/SO | PIC32MX174F256B-I/SO-ND | PIC32MX174F256B-I/SO | PIC32MX174F256B-I/SO | 31AC1293 | PIC32MX174F256B-I/SO | PIC32MX174F256B-I/SO | PIC32MX174F256B-I/SO |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32Mx, 72Mhz, Soic-28; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | 72 MHz | ||
| RAM | 256 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||||
| Supply Voltage | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 2.5 to 3.6 volts | 3.6 to 2.5 volts |