MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
MCU, PIC32, 32BIT, 50MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:512KB; No. of Pins:100Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32bit MCU, 100TQFP 512KB Flash 64KB RAM
IC MCU 32BIT 512KB FLASH 100TQFP
IC MCU 32BIT 512KB FLASH 100TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TQFP (14x14)
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX170F512LT-50I/PF-ND | 85X1604 | PIC32MX170F512LT-50I/PF | PIC32MX170F512LT-50I/PF | PIC32MX170F512LT-50I/PF | PIC32MX170F512LT-50I/PF |
| Product Name | Microcontrollers | Mcu, Pic32, 32Bit, 50Mhz, Tqfp-100; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 48x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | |||
| ROM | 512 KB |