Microchip Technology, Inc. Microcontrollers PIC32MX170F512L-50I/PT

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Request a Quote
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC32MX170F512L-50I/PT is a 32-bit microcontroller featuring 512 KB of Flash memory and 64 KB of SRAM. It operates at a core frequency of 50 MHz and supports a wide range of operating conditions, with a voltage range of 2.3V to 3.6V and temperature ratings from -40°C to +105°C. The device includes five 16-bit timers, multiple communication interfaces such as USB 2.0, UART, SPI, and I²C, as well as a CAN 2.0B compliant interface. It offers advanced analog features, including a 10-bit ADC capable of 1 Msps and up to 48 analog inputs, along with three dual-input comparators. The microcontroller supports Direct Memory Access (DMA) with four channels and features a real-time clock and calendar module. It is designed for low power consumption with integrated power management modes and includes a fail-safe clock monitor. The device is available in a 100-pin TQFP package, making it suitable for various embedded applications requiring robust performance and flexibility.

Datasheet Summary
Powered by GS/AI

The PIC32MX170F512L-50I/PT is a 32-bit microcontroller featuring 512 KB of Flash memory and 64 KB of SRAM. It operates at a core frequency of 50 MHz and supports a wide range of operating conditions, with a voltage range of 2.3V to 3.6V and temperature ratings from -40°C to +105°C. The device includes five 16-bit timers, multiple communication interfaces such as USB 2.0, UART, SPI, and I²C, as well as a CAN 2.0B compliant interface. It offers advanced analog features, including a 10-bit ADC capable of 1 Msps and up to 48 analog inputs, along with three dual-input comparators. The microcontroller supports Direct Memory Access (DMA) with four channels and features a real-time clock and calendar module. It is designed for low power consumption with integrated power management modes and includes a fail-safe clock monitor. The device is available in a 100-pin TQFP package, making it suitable for various embedded applications requiring robust performance and flexibility.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX170F512L-50I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-PIC32MX170F512L-50I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-PIC32MX170F512L-50I/PT
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-PIC32MX170F512L-50I/PT
IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX170F512L-50I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX170F512L- 50I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MX170F512L-50I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX170F512L-50I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318931-PIC32MX170F512L-50I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318931-PIC32MX170F512L-50I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318931-PIC32MX170F512L-50I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1318931-PIC32MX170F5 12L-50I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: MIPS32® M4K™ Speed: 50MHz Standard Package: 119 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 85 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 48x10b Oscillator Type: Internal Supplier Device Package: 100-TQFP (12x12) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 76 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC32MX170 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1318931-PIC32MX170F512L-50I/PT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: MIPS32® M4K™
Speed: 50MHz
Standard Package: 119
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 85
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 48x10b
Oscillator Type: Internal
Supplier Device Package: 100-TQFP (12x12)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 76
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC32MX170
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX170F512L-50I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX170F512L-50I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX170F512L-50I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX170F512L-50I/PT
32-bit Microcontrollers - MCU PIC32MX170F512L-50I/PT
32-bit Microcontrollers - MCU 32bit MCU, 100TQFP 512KB Flash 64KB RAM

32-bit Microcontrollers - MCU 32bit MCU, 100TQFP 512KB Flash 64KB RAM

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX170F512L-50I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX170F512L-50I/PT
Embedded - Microcontrollers PIC32MX170F512L-50I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX170F512L-50I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX170F512L-50I/PT
Microcontrollers PIC32MX170F512L-50I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
Microcontrollers PIC32MX170F512L-50I/PT
IC MCU 32BIT 512KB FLASH 100TQFP

IC MCU 32BIT 512KB FLASH 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX170F512L-50I/PT-ND 685-PIC32MX170F512L-50I/PT 1318931-PIC32MX170F512L-50I/PT PIC32MX170F512L-50I/PT PIC32MX170F512L-50I/PT PIC32MX170F512L-50I/PT PIC32MX170F512L-50I/PT PIC32MX170F512L-50I/PT
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 40 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 48x10b
RAM 64 KB 64 KB 512 KB 64 KB 64 KB 64 KB
ROM 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

2.4GHz 32KB 8KB VQFN Embedded Microcontroller MCU - 879-CC2530F32RHAR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 8 KB
Supply Voltage 2 to 3.6 volts
Serial Interface SPI, UART, 2-Wire, USART
View Details
2 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA3 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers