MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 512KB FLASH 64QFN Product overview: PIC32MX170F512H-50I/
32-bit Microcontrollers - MCU 32bit MCU, 64QFN 512KB Flash 64KB RAM
IC MCU 32BIT 512KB FLASH 64QFN
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
MCU, PIC32, 32BIT, 50MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:512KB; No. of Pins:64Pins RoHS Compliant: Yes
IC MCU 32BIT 512KB FLASH 64QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX170F512H-50I/MR-ND | 685-PIC32MX170F512H-50I/MR | PIC32MX170F512H-50I/MR | PIC32MX170F512H-50I/MR | PIC32MX170F512H-50I/MR | 85X1598 | PIC32MX170F512H-50I/MR |
| Product Name | Microcontrollers | 32-bit 32BIT 512KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Mcu, Pic32, 32Bit, 50Mhz, Vfqfn-64; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 28x10b | ||||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |||
| ROM | 512 KB |