The PIC32MX170F256D is a 32-bit microcontroller from Microchip Technology, Inc., featuring a MIPS32® M4K® core that operates at a maximum frequency of 50 MHz and delivers up to 83 DMIPS performance. It has 256 KB of Flash memory and 64 KB of SRAM, making it suitable for applications requiring substantial memory resources. The device supports a wide operating voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller includes advanced features such as a USB 2.0-compliant Full-speed OTG controller, multiple communication interfaces including two UARTs, two I2C modules, and two SPI modules. It also offers five 16-bit timers, a hardware Real-Time Clock and Calendar (RTCC), and a 10-bit ADC with up to 13 channels. The Charge Time Measurement Unit (CTMU) supports capacitive touch sensing and high-resolution time measurement. Power management capabilities include low-power modes and integrated reset features, while the device supports various audio interfaces for data communication. The PIC32MX170F256D is designed for flexibility with Peripheral Pin Select (PPS) functionality and remappable peripherals, making it adaptable for diverse applications.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | PIC32MX170F256D |
| Clock Speed | 50 MHz |
| Bits | Other; 10-bit |
| Number | 13 |
| RAM | 64 KB |
| ROM | 256 KB |