The PIC32MX170F256D-I/PT
MCU PIC32 256KB 32-bit Flash 44-pin TQFP
MCU PIC32 256KB 32-bit Flash 44-pin TQFP
MCU PIC32 256KB 32-bit Flash 44-pin TQFP
Manufacturer: Microchip Technology
Win Source Part Number: 755646-PIC32MX170F25
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 40MHz
Package: 44-TQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX170F256D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MKE04Z64VLD4; CY8C4126AXI-M443; CY8C4146AXI-S443;
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 256KB FLASH 44TQFP Product overview: PIC32MX170F256D-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)
32-bit Microcontrollers - MCU 32-Bit MCU, 256K FL 64KB RAM, 10b ADC
MCU, 32BIT, 40MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:44Pins; MCU Case Style:TQFP RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 44TQFP
IC MCU 32BIT 256KB FLASH 44TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8610633P | 8610633 | 755646-PIC32MX170F256D-I/PT | 685-PIC32MX170F256D-I/PT | PIC32MX170F256D-I/PT-ND | PIC32MX170F256D-I/PT | 31X7317 | PIC32MX170F256D-I/PT | PIC32MX170F256D-I/PT | PIC32MX170F256D-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MX170F256D-I/PT | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 40Mhz, Tqfp-44; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| ROM | 3 KB | 256 KB | ||||||||
| Package Type | QFP; TQFP; Other; TQFP | QFP; TQFP; Other; Tqfp | Other; Tray | TQFP; Other; 44-TQFP | TQFP; Other; TQFP | QFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | |||
| Pin Count | 44 | 44 | 44 | 44 | 44 | |||||
| RAM | 64 KB | 256 KB | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB |