Microchip Technology, Inc. 32-bit 32BIT 256KB Embedded Microcontroller MCU PIC32MX170F256D-50I/PT

Description
IC MCU 32BIT 256KB FLASH 44TQFP Product overview: PIC32MX170F256D-50I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX170F256D- 50I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 256KB FLASH 44TQFP Product overview: PIC32MX170F256D-50I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX170F256D- 50I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX170F256D-50I/PT
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX170F256D-50I/PT
IC MCU 32BIT 256KB FLASH 44TQFP Product overview: PIC32MX170F256D-50I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX170F256D- 50I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 44TQFP Product overview: PIC32MX170F256D-50I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX170F256D-50I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX170F256D-50I/PT - 889837-PIC32MX170F256D-50I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX170F256D-50I/PT
889837-PIC32MX170F256D-50I/PT
Embedded - Embedded - Microcontrollers - PIC32MX170F256D-50I/PT 889837-PIC32MX170F256D-50I/PT
Manufacturer: Microchip Technology Win Source Part Number: 889837-PIC32MX170F25 6D-50I/PT Series: PIC® 32MX Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10) Core Processor: MIPS32® M4K™ Speed: 50MHz Package: Tray Package: 44-TQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2.3V ~ 3.6V Family Name: PIC32MX170 Categories: Integrated Circuits (ICs) Case / Package: 44-TQFP (10x10) ECCN: 3A991A2 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 160 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 48 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889837-PIC32MX170F256D-50I/PT
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)
Core Processor: MIPS32® M4K™
Speed: 50MHz
Package: Tray
Package: 44-TQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX170
Categories: Integrated Circuits (ICs)
Case / Package: 44-TQFP (10x10)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 160
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 48 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Microcontrollers - PIC32MX170F256D-50I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MX170F256D-50I/PT
Embedded - Microcontrollers PIC32MX170F256D-50I/PT
IC MCU 32BIT 256KB FLASH 44TQFP

IC MCU 32BIT 256KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX170F256D-50I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX170F256D-50I/PT
Microcontrollers PIC32MX170F256D-50I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
MICROCHIP PIC32MX170F256D-50I/PT32 Bit Microcontroller, Audio and Graphics Interface, PIC32 MX, 50 MHz, 256 KB, 64 KB, 44 Pins - 536-PIC32MX170F256D-50I/PT - Utmel Electronic Limited
Hong Kong, China
MICROCHIP PIC32MX170F256D-50I/PT32 Bit Microcontroller, Audio and Graphics Interface, PIC32 MX, 50 MHz, 256 KB, 64 KB, 44 Pins
536-PIC32MX170F256D-50I/PT
MICROCHIP PIC32MX170F256D-50I/PT32 Bit Microcontroller, Audio and Graphics Interface, PIC32 MX, 50 MHz, 256 KB, 64 KB, 44 Pins 536-PIC32MX170F256D-50I/PT
MICROCHIP PIC32MX170F256D-50I/ PT32 Bit Microcontroller, Audio and Graphics Interface, PIC32 MX, 50 MHz, 256 KB, 64 KB, 44 Pins

MICROCHIP PIC32MX170F256D-50I/PT32 Bit Microcontroller, Audio and Graphics Interface, PIC32 MX, 50 MHz, 256 KB, 64 KB, 44 Pins

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX170F256D-50I/PT
32-bit Microcontrollers - MCU PIC32MX170F256D-50I/PT
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC

32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX170F256D-50I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX170F256D-50I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX170F256D-50I/PT
IC MCU 32BIT 256KB FLASH 44TQFP

IC MCU 32BIT 256KB FLASH 44TQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MX170F256D-50I/PT 889837-PIC32MX170F256D-50I/PT PIC32MX170F256D-50I/PT-ND PIC32MX170F256D-50I/PT PIC32MX170F256D-50I/PT 536-PIC32MX170F256D-50I/PT PIC32MX170F256D-50I/PT PIC32MX170F256D-50I/PT
Product Name 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MX170F256D-50I/PT Microcontrollers Embedded - Microcontrollers Microcontrollers MICROCHIP PIC32MX170F256D-50I/PT32 Bit Microcontroller, Audio and Graphics Interface, PIC32 MX, 50 MHz, 256 KB, 64 KB, 44 Pins 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB 256 KB
ROM Type Flash; Flash Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7558AA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details