MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-QFN (8x8)
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Series: PIC® 32MX
Package: Tube
Package / Case: 44-VQFN Exposed Pad
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Supplier Device Package: 44-QFN (8x8)
Base Product Number: PIC32MX120
Number of I/O: 35
IC MCU 32BIT 32KB FLASH 44QFN Product overview: PIC32MX120F032D-I/ML
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 32KB (32K x 8) FLASH 44-QFN (8x8)
IC MCU 32BIT 32KB FLASH 44QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX120F032D-I/ML-ND | 685-PIC32MX120F032D-I/ML | PIC32MX120F032D-I/ML | PIC32MX120F032D-I/ML | |
| Product Name | Microcontrollers | Integrated Circuits (ICs) -Embedded Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |