The PIC32MX110F016D is a 32-bit microcontroller from Microchip Technology, Inc., featuring a MIPS32® M4K® core that operates at a maximum frequency of 50 MHz and delivers up to 83 DMIPS performance. It supports an operating voltage range of 2.3V to 3.6V and is rated for temperatures between -40°C and +105°C. The device includes 16 KB of Flash memory and 4 KB of SRAM, along with an additional 3 KB of boot Flash memory. This microcontroller is equipped with various communication interfaces, including USB 2.0-compliant OTG, two UART modules, and two I2C modules, facilitating versatile connectivity options. It also features advanced analog capabilities, such as a 10-bit ADC with up to 13 channels, three analog comparators, and a Charge Time Measurement Unit (CTMU) for capacitive touch sensing. Power management is enhanced with low-power modes and integrated reset features, while the device supports multiple timers and Direct Memory Access (DMA) channels for efficient data handling. The PIC32MX110F016D is suitable for applications requiring audio and graphics interfaces, making it a versatile choice for embedded system designs.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | PIC32MX110F016D |
| Clock Speed | 40 MHz |
| Bits | Other; 10-bit |
| Number | 13 |
| RAM | 4 KB |
| ROM | 16 KB |