Microchip Technology, Inc. Low Power MCU w/256KB ECC Flash PIC32MM0256GPM048

Description
The eXtreme low power PIC32MM GPM family extends Microchip's lowest power and most cost-effective family of 32-bit PIC32 microcontrollers by adding USB and ECC memory up to 256KB. The PIC32MM GPM family provides a smooth upward migration path to the PIC32MM GPL family customers who want more memory and pins while also providing a cost-effective migration path for customers who need higher performance and lower power in compact packages as small as 4x4mm. Benefits: eXtreme low power in compact packages PIC32MM GPM devices offer sleep modes down to 650 nA USB Connectivity PIC32MM GPM family provides increased connectivity by integrating crystal-less USB 2.0 host, device, and OTG support The USB module also features a dedicated DMA for increased efficiency Core Independent Peripherals Designed to offload the CPU and increase efficiency, this eXtreme low power family features a rich set of core independent peripherals, such as a 4-Channel Hardware DMA with Automatic Data Size Detection, a CRC Engine, Hardware Real-Time Clock and Calendar (RTCC), Configurable Logic Cells (CLC) and Multiple-output Capture Compare PWMs (MCCPs) Supported by the popular MPLAB Code Configurator (MCC) tool, setting up pin assignments, peripheral modes and application stacks have never been easier helping customers bring their design to the market faster than ever before. This family’s eXtreme low power, large memory and a versatile peripheral set, make it ideal for: Entertainment/Gaming Industry (USB digital audio noise cancellation headsets, Gaming controllers, USB power delivery management, Drone controllers) IoT Sensor Nodes (Environmental monitoring, Sensor control, Smart remotes) Portable Medical Instruments(Home healthcare, Fitness devices) Automation Control Applications(Smart locks, Smart garage door openers, Home security control panels) Low-Cost Motor Control (White goods, Tabletop appliances) Additional Features eXtreme low power Modes 650 nA Sleep Current for RAM Retention mode and 5 μA for Regulator Standby mode On-Chip 1.8V Voltage Regulator (VREG) On-Chip Ultra Low-Power Retention Regulator High-Performance 32-Bit RISC CPU microAptiv™ UC 32-Bit Core with 5-Stage Pipeline microMIPS™ Instruction Set for 35% Smaller Code and 98% Performance compared to MIPS32 Instructions Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency 16-Bit/32-Bit Wide Instructions with 32-Bit Wide Data Path Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency Single-Cycle 32x16 Multiply and Two-Cycle 32x32 Multiply Hardware Divide Unit 64-Bit, Zero Wait State Flash with ECC to Maximize Endurance/Retention Microcontroller Features Low pin count packages, ranging from 28 to 64 pins, including UQFN as small as 4x4 mm Up to 256K ECC Flash Memory Up to 32K Data Memory Fail-Safe Clock Monitor mode Programmable Code Protection Configurable Watchdog Timer with On-Chip, Low-Power RC Oscillator Analog Features Three Analog Comparators with Input Multiplexing Programmable High/Low-Voltage Detect (HLVD) 5-Bit DAC with Pin Output Auto-scan feature Up to 24-Channel, Software-Selectable 10/12-Bit SAR Analog-to-Digital Converter (ADC): 12-bit, 200K samples/second conversion rate (single Sample-and-Hold) 10-bit, 300K samples/second conversion rate (single Sample-and-Hold) Peripheral Features USB 2.0 Compliant Full-Speed and Low-Speed Device, Host and On-The-Go (OTG) Controller with a dedicated DMA USB Device mode operation from FRC oscillator with no external crystal oscillator required 4-Channel Hardware DMA with Automatic Data Size Detection and CRC Engine Three 4-Wire SPI modules (up to 25 Mbps) Three I2C Master and Slave w/Address Masking and IPMI Support Three Enhanced Addressable UARTs: RS-232, RS-485 and LIN/J2602 support IrDA® with on-chip hardware encoder and decoder Hardware Real-Time Clock and Calendar (RTCC) Up to 24 Peripheral Pin Select (PPS) Remappable Pins 21 Total 16-Bit Timers Timers: Three dedicated 16-bit timers/counters Timers: Two can be concatenated to form a 32-bit timer Timers: Two additional 16-bit timers in each MCCP and SCCP module, totaling 18 Capture/Compare/PWM/ Timer modules with PWM resolution down to 21 ns One Multiple Output (MCCP) module: MCCP: Flexible configuration as PWM, input capture, output compare or timers MCCP: Six PWM outputs MCCP: Programmable dead time MCCP: Auto-shutdown Six Single Output (SCCP) modules: SCCP: Flexible configuration as PWM, input capture, output compare or timers SCCP: Single PWM output Four Configurable Logic Cells (CLC) with Internal Connections to Select Peripherals and PPS
Datasheet
Description
The eXtreme low power PIC32MM GPM family extends Microchip's lowest power and most cost-effective family of 32-bit PIC32 microcontrollers by adding USB and ECC memory up to 256KB. The PIC32MM GPM family provides a smooth upward migration path to the PIC32MM GPL family customers who want more memory and pins while also providing a cost-effective migration path for customers who need higher performance and lower power in compact packages as small as 4x4mm. Benefits: eXtreme low power in compact packages PIC32MM GPM devices offer sleep modes down to 650 nA USB Connectivity PIC32MM GPM family provides increased connectivity by integrating crystal-less USB 2.0 host, device, and OTG support The USB module also features a dedicated DMA for increased efficiency Core Independent Peripherals Designed to offload the CPU and increase efficiency, this eXtreme low power family features a rich set of core independent peripherals, such as a 4-Channel Hardware DMA with Automatic Data Size Detection, a CRC Engine, Hardware Real-Time Clock and Calendar (RTCC), Configurable Logic Cells (CLC) and Multiple-output Capture Compare PWMs (MCCPs) Supported by the popular MPLAB Code Configurator (MCC) tool, setting up pin assignments, peripheral modes and application stacks have never been easier helping customers bring their design to the market faster than ever before. This family’s eXtreme low power, large memory and a versatile peripheral set, make it ideal for: Entertainment/Gaming Industry (USB digital audio noise cancellation headsets, Gaming controllers, USB power delivery management, Drone controllers) IoT Sensor Nodes (Environmental monitoring, Sensor control, Smart remotes) Portable Medical Instruments(Home healthcare, Fitness devices) Automation Control Applications(Smart locks, Smart garage door openers, Home security control panels) Low-Cost Motor Control (White goods, Tabletop appliances) Additional Features eXtreme low power Modes 650 nA Sleep Current for RAM Retention mode and 5 μA for Regulator Standby mode On-Chip 1.8V Voltage Regulator (VREG) On-Chip Ultra Low-Power Retention Regulator High-Performance 32-Bit RISC CPU microAptiv™ UC 32-Bit Core with 5-Stage Pipeline microMIPS™ Instruction Set for 35% Smaller Code and 98% Performance compared to MIPS32 Instructions Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency 16-Bit/32-Bit Wide Instructions with 32-Bit Wide Data Path Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency Single-Cycle 32x16 Multiply and Two-Cycle 32x32 Multiply Hardware Divide Unit 64-Bit, Zero Wait State Flash with ECC to Maximize Endurance/Retention Microcontroller Features Low pin count packages, ranging from 28 to 64 pins, including UQFN as small as 4x4 mm Up to 256K ECC Flash Memory Up to 32K Data Memory Fail-Safe Clock Monitor mode Programmable Code Protection Configurable Watchdog Timer with On-Chip, Low-Power RC Oscillator Analog Features Three Analog Comparators with Input Multiplexing Programmable High/Low-Voltage Detect (HLVD) 5-Bit DAC with Pin Output Auto-scan feature Up to 24-Channel, Software-Selectable 10/12-Bit SAR Analog-to-Digital Converter (ADC): 12-bit, 200K samples/second conversion rate (single Sample-and-Hold) 10-bit, 300K samples/second conversion rate (single Sample-and-Hold) Peripheral Features USB 2.0 Compliant Full-Speed and Low-Speed Device, Host and On-The-Go (OTG) Controller with a dedicated DMA USB Device mode operation from FRC oscillator with no external crystal oscillator required 4-Channel Hardware DMA with Automatic Data Size Detection and CRC Engine Three 4-Wire SPI modules (up to 25 Mbps) Three I2C Master and Slave w/Address Masking and IPMI Support Three Enhanced Addressable UARTs: RS-232, RS-485 and LIN/J2602 support IrDA® with on-chip hardware encoder and decoder Hardware Real-Time Clock and Calendar (RTCC) Up to 24 Peripheral Pin Select (PPS) Remappable Pins 21 Total 16-Bit Timers Timers: Three dedicated 16-bit timers/counters Timers: Two can be concatenated to form a 32-bit timer Timers: Two additional 16-bit timers in each MCCP and SCCP module, totaling 18 Capture/Compare/PWM/ Timer modules with PWM resolution down to 21 ns One Multiple Output (MCCP) module: MCCP: Flexible configuration as PWM, input capture, output compare or timers MCCP: Six PWM outputs MCCP: Programmable dead time MCCP: Auto-shutdown Six Single Output (SCCP) modules: SCCP: Flexible configuration as PWM, input capture, output compare or timers SCCP: Single PWM output Four Configurable Logic Cells (CLC) with Internal Connections to Select Peripherals and PPS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Power MCU w/256KB ECC Flash - PIC32MM0256GPM048 - Microchip Technology, Inc.
Chandler, AZ, United States
Low Power MCU w/256KB ECC Flash
PIC32MM0256GPM048
Low Power MCU w/256KB ECC Flash PIC32MM0256GPM048
The eXtreme low power PIC32MM GPM family extends Microchip's lowest power and most cost-effective family of 32-bit PIC32 microcontrollers by adding USB and ECC memory up to 256KB. The PIC32MM GPM family provides a smooth upward migration path to the PIC32MM GPL family customers who want more memory and pins while also providing a cost-effective migration path for customers who need higher performance and lower power in compact packages as small as 4x4mm. Benefits: eXtreme low power in compact packages PIC32MM GPM devices offer sleep modes down to 650 nA USB Connectivity PIC32MM GPM family provides increased connectivity by integrating crystal-less USB 2.0 host, device, and OTG support The USB module also features a dedicated DMA for increased efficiency Core Independent Peripherals Designed to offload the CPU and increase efficiency, this eXtreme low power family features a rich set of core independent peripherals, such as a 4-Channel Hardware DMA with Automatic Data Size Detection, a CRC Engine, Hardware Real-Time Clock and Calendar (RTCC), Configurable Logic Cells (CLC) and Multiple-output Capture Compare PWMs (MCCPs) Supported by the popular MPLAB Code Configurator (MCC) tool, setting up pin assignments, peripheral modes and application stacks have never been easier helping customers bring their design to the market faster than ever before. This family’s eXtreme low power, large memory and a versatile peripheral set, make it ideal for: Entertainment/Gaming Industry (USB digital audio noise cancellation headsets, Gaming controllers, USB power delivery management, Drone controllers) IoT Sensor Nodes (Environmental monitoring, Sensor control, Smart remotes) Portable Medical Instruments(Home healthcare, Fitness devices) Automation Control Applications(Smart locks, Smart garage door openers, Home security control panels) Low-Cost Motor Control (White goods, Tabletop appliances) Additional Features eXtreme low power Modes 650 nA Sleep Current for RAM Retention mode and 5 μA for Regulator Standby mode On-Chip 1.8V Voltage Regulator (VREG) On-Chip Ultra Low-Power Retention Regulator High-Performance 32-Bit RISC CPU microAptiv™ UC 32-Bit Core with 5-Stage Pipeline microMIPS™ Instruction Set for 35% Smaller Code and 98% Performance compared to MIPS32 Instructions Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency 16-Bit/32-Bit Wide Instructions with 32-Bit Wide Data Path Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency Single-Cycle 32x16 Multiply and Two-Cycle 32x32 Multiply Hardware Divide Unit 64-Bit, Zero Wait State Flash with ECC to Maximize Endurance/Retention Microcontroller Features Low pin count packages, ranging from 28 to 64 pins, including UQFN as small as 4x4 mm Up to 256K ECC Flash Memory Up to 32K Data Memory Fail-Safe Clock Monitor mode Programmable Code Protection Configurable Watchdog Timer with On-Chip, Low-Power RC Oscillator Analog Features Three Analog Comparators with Input Multiplexing Programmable High/Low-Voltage Detect (HLVD) 5-Bit DAC with Pin Output Auto-scan feature Up to 24-Channel, Software-Selectable 10/12-Bit SAR Analog-to-Digital Converter (ADC): 12-bit, 200K samples/second conversion rate (single Sample-and-Hold) 10-bit, 300K samples/second conversion rate (single Sample-and-Hold) Peripheral Features USB 2.0 Compliant Full-Speed and Low-Speed Device, Host and On-The-Go (OTG) Controller with a dedicated DMA USB Device mode operation from FRC oscillator with no external crystal oscillator required 4-Channel Hardware DMA with Automatic Data Size Detection and CRC Engine Three 4-Wire SPI modules (up to 25 Mbps) Three I2C Master and Slave w/Address Masking and IPMI Support Three Enhanced Addressable UARTs: RS-232, RS-485 and LIN/J2602 support IrDA® with on-chip hardware encoder and decoder Hardware Real-Time Clock and Calendar (RTCC) Up to 24 Peripheral Pin Select (PPS) Remappable Pins 21 Total 16-Bit Timers Timers: Three dedicated 16-bit timers/counters Timers: Two can be concatenated to form a 32-bit timer Timers: Two additional 16-bit timers in each MCCP and SCCP module, totaling 18 Capture/Compare/PWM/ Timer modules with PWM resolution down to 21 ns One Multiple Output (MCCP) module: MCCP: Flexible configuration as PWM, input capture, output compare or timers MCCP: Six PWM outputs MCCP: Programmable dead time MCCP: Auto-shutdown Six Single Output (SCCP) modules: SCCP: Flexible configuration as PWM, input capture, output compare or timers SCCP: Single PWM output Four Configurable Logic Cells (CLC) with Internal Connections to Select Peripherals and PPS

The eXtreme low power PIC32MM GPM family extends Microchip's lowest power and most cost-effective family of 32-bit PIC32 microcontrollers by adding USB and ECC memory up to 256KB. The PIC32MM GPM family provides a smooth upward migration path to the PIC32MM GPL family customers who want more memory and pins while also providing a cost-effective migration path for customers who need higher performance and lower power in compact packages as small as 4x4mm.

Benefits:

  • eXtreme low power in compact packages
    • PIC32MM GPM devices offer sleep modes down to 650 nA
  • USB Connectivity
    • PIC32MM GPM family provides increased connectivity by integrating crystal-less USB 2.0 host, device, and OTG support
    • The USB module also features a dedicated DMA for increased efficiency
  • Core Independent Peripherals
    • Designed to offload the CPU and increase efficiency, this eXtreme low power family features a rich set of core independent peripherals, such as a 4-Channel Hardware DMA with Automatic Data Size Detection, a CRC Engine, Hardware Real-Time Clock and Calendar (RTCC), Configurable Logic Cells (CLC) and Multiple-output Capture Compare PWMs (MCCPs)

Supported by the popular MPLAB Code Configurator (MCC) tool, setting up pin assignments, peripheral modes and application stacks have never been easier helping customers bring their design to the market faster than ever before.

This family’s eXtreme low power, large memory and a versatile peripheral set, make it ideal for:

  • Entertainment/Gaming Industry (USB digital audio noise cancellation headsets, Gaming controllers, USB power delivery management, Drone controllers)
  • IoT Sensor Nodes (Environmental monitoring, Sensor control, Smart remotes)
  • Portable Medical Instruments(Home healthcare, Fitness devices)
  • Automation Control Applications(Smart locks, Smart garage door openers, Home security control panels)
  • Low-Cost Motor Control (White goods, Tabletop appliances)

Additional Features

  • eXtreme low power Modes
    • 650 nA Sleep Current for RAM Retention mode and 5 μA for Regulator Standby mode
    • On-Chip 1.8V Voltage Regulator (VREG)
    • On-Chip Ultra Low-Power Retention Regulator
  • High-Performance 32-Bit RISC CPU
    • microAptiv™ UC 32-Bit Core with 5-Stage Pipeline
    • microMIPS™ Instruction Set for 35% Smaller Code and 98% Performance compared to MIPS32 Instructions
    • Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency
    • 16-Bit/32-Bit Wide Instructions with 32-Bit Wide Data Path
    • Two Sets of 32 Core Register Files (32-bit) to Reduce Interrupt Latency
    • Single-Cycle 32x16 Multiply and Two-Cycle 32x32 Multiply
    • Hardware Divide Unit
    • 64-Bit, Zero Wait State Flash with ECC to Maximize Endurance/Retention
  • Microcontroller Features
    • Low pin count packages, ranging from 28 to 64 pins, including UQFN as small as 4x4 mm
    • Up to 256K ECC Flash Memory
    • Up to 32K Data Memory
    • Fail-Safe Clock Monitor mode
    • Programmable Code Protection
    • Configurable Watchdog Timer with On-Chip, Low-Power RC Oscillator
  • Analog Features
    • Three Analog Comparators with Input Multiplexing
    • Programmable High/Low-Voltage Detect (HLVD)
    • 5-Bit DAC with Pin Output
    • Auto-scan feature
    • Up to 24-Channel, Software-Selectable 10/12-Bit SAR Analog-to-Digital Converter (ADC):
    • 12-bit, 200K samples/second conversion rate (single Sample-and-Hold)
    • 10-bit, 300K samples/second conversion rate (single Sample-and-Hold)
  • Peripheral Features
    • USB 2.0 Compliant Full-Speed and Low-Speed Device, Host and On-The-Go (OTG) Controller with a dedicated DMA
    • USB Device mode operation from FRC oscillator with no external crystal oscillator required
    • 4-Channel Hardware DMA with Automatic Data Size Detection and CRC Engine
    • Three 4-Wire SPI modules (up to 25 Mbps)
    • Three I2C Master and Slave w/Address Masking and IPMI Support
    • Three Enhanced Addressable UARTs:
    • RS-232, RS-485 and LIN/J2602 support
    • IrDA® with on-chip hardware encoder and decoder
    • Hardware Real-Time Clock and Calendar (RTCC)
    • Up to 24 Peripheral Pin Select (PPS) Remappable Pins
    • 21 Total 16-Bit Timers
    • Timers: Three dedicated 16-bit timers/counters
    • Timers: Two can be concatenated to form a 32-bit timer
    • Timers: Two additional 16-bit timers in each MCCP and SCCP module, totaling 18
    • Capture/Compare/PWM/Timer modules with PWM resolution down to 21 ns
    • One Multiple Output (MCCP) module:
    • MCCP: Flexible configuration as PWM, input capture, output compare or timers
    • MCCP: Six PWM outputs
    • MCCP: Programmable dead time
    • MCCP: Auto-shutdown
    • Six Single Output (SCCP) modules:
    • SCCP: Flexible configuration as PWM, input capture, output compare or timers
    • SCCP: Single PWM output
    • Four Configurable Logic Cells (CLC) with Internal Connections to Select Peripherals and PPS
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC32MM0256GPM048
Product Name Low Power MCU w/256KB ECC Flash
Clock Speed 25 MHz
Bits Other; 12-bit
Number 17
RAM 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - C167CSL40MCAKXQLA1 - 793847-C167CSL40MCAKXQLA1 - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
RAM 11 KB
View Details
8 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details